EN
  • EN
  • DE

FOD816SD

Part No FOD816SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV DARLINGTON 4SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FOD816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD816SDDKR, FOD816SDCT, FOD816SD-ND, FOD816SDTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872159-FOD816SD
Ultra Librarian 3D Model Ultra Librarian FOD816SD CAD Model

Description

Product Overview: FOD816SD Optocoupler from ON Semiconductor

The FOD816SD is a high-performance optocoupler designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This optoelectronic device is engineered to provide electrical isolation between its input and output, safeguarding electronic components and human operators from high voltages.

Key Features

  • High Isolation Voltage: The FOD816SD offers an impressive isolation voltage of 5000Vrms, making it an excellent choice for applications that require stringent electrical isolation.
  • Current Transfer Ratio (CTR): With a CTR range from 50% to 600%, this optocoupler ensures reliable signal transfer between circuits under various conditions.
  • Forward Current: It can handle a forward current of up to 60mA, which is suitable for a wide range of driving conditions.
  • Response Time: The device boasts a fast response time, with a typical rise time of 4μs and fall time of 3μs, ensuring swift signal transmission.
  • Temperature Range: The FOD816SD operates effectively within a temperature range of -55°C to +110°C, accommodating diverse environmental conditions.
  • Package: It comes in a compact 4-pin DIP package, making it easy to incorporate into various designs without requiring significant board space.
  • Safety Standards: This optocoupler is approved by major safety standards, including UL, CSA, and VDE, which attest to its reliability and safety in operation.

Applications

The FOD816SD is versatile and can be used in a variety of applications, such as:

  • Isolation in AC mains detection
  • Signal isolation in communication systems
  • Switching power supplies
  • Industrial controls
  • Motor control systems

Conclusion

In summary, the FOD816SD from ON Semiconductor is a robust and reliable optocoupler that offers excellent electrical isolation combined with high-speed performance. Its compliance with international safety standards and its ability to operate under a wide range of temperatures make it a safe and versatile choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess