EN
  • EN
  • DE

MAX13083EASD

Part No MAX13083EASD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701199-MAX13083EASD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13083EASD CAD Model

Description

Maxim Integrated MAX13083EASD RS-485/RS-422 Transceiver

The MAX13083EASD from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to provide bidirectional data communications on multipoint bus transmission lines. It is suitable for long transmission lines in noisy industrial environments and is an excellent choice for applications requiring high-speed data transfer and robust noise immunity.

Constructed with Maxim Integrated's proprietary technology, the MAX13083EASD operates from a single 5V supply and features a driver and a receiver. The device supports data rates up to 10Mbps, making it ideal for high-speed data acquisition systems, telecommunication services, and networked industrial control systems.

One of the key features of the MAX13083EASD is its enhanced electrostatic discharge (ESD) protection. The transceiver is equipped with ±15kV ESD protection on the transceiver's driver and receiver inputs, reducing the risk of damage due to static electricity and enhancing system reliability in harsh environments.

The MAX13083EASD also offers a slew-rate-limited driver which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, ensuring error-free data transmission over long cable runs. The receiver has a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, thus preventing system hang-ups.

Another benefit of this device is its half-duplex configuration, which allows for two-way communication over a single pair of wires, reducing cable costs and simplifying network topologies. The MAX13083EASD includes features such as thermal shutdown and current-limiting to protect against excessive power dissipation and bus contention situations that might otherwise damage the transceiver.

The device is available in a 14-pin SOIC package and is specified for operation from -40°C to +85°C, making it suitable for a wide range of industrial applications. Whether it's factory automation, HVAC systems, or point-of-sale networks, the MAX13083EASD ensures reliable data transmission even in the most demanding conditions.

With its combination of speed, robust protection, and reliability, the Maxim Integrated MAX13083EASD RS-485/RS-422 transceiver is an essential component for any design requiring a high-performance communication interface.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess