EN
  • EN
  • DE

MAX3388ECUI

Part No MAX3388ECUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703222-MAX3388ECUI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3388ECUI CAD Model

Description

Maxim Integrated MAX3388ECUI Interface - Transceivers

The MAX3388ECUI from Maxim Integrated is a sophisticated interface transceiver designed to facilitate reliable communication in industrial and telecommunications applications. This high-performance component is part of Maxim’s family of RS-232 and RS-485/RS-422 transceivers, which are known for their robustness and efficiency. The MAX3388ECUI is particularly tailored for scenarios where signal integrity and device protection are paramount.

This transceiver integrates a dual charge pump circuitry which allows the device to deliver true RS-232 performance from a single power supply ranging from +3.0V to +5.5V. This feature makes it an excellent choice for battery-powered applications, as well as for portable devices where power efficiency is critical. The charge pump requires only four small 0.1µF external capacitors, which contributes to a reduced PCB footprint and a simplified design.

With its low-dropout transmitter output stage, the MAX3388ECUI enables RS-232-compliant communication even at low supply voltages, thus ensuring compatibility with a wide range of microcontrollers and other digital systems. The device supports data rates up to 250kbps, making it suitable for applications that require moderate-speed data transfer.

The MAX3388ECUI is equipped with a proprietary AutoShutdown™ feature, which reduces power consumption when the transceiver is not in use. This intelligent power management capability further enhances its suitability for power-sensitive applications by extending battery life and reducing heat generation.

For protection, the MAX3388ECUI is designed with a robust ESD (electrostatic discharge) protection circuitry, capable of withstanding ±15kV discharges, ensuring the device's longevity and reliability in harsh environments. It comes in a 28-pin TSSOP package, offering a compact solution without compromising on performance.

Whether it's for portable instruments, PDAs, notebooks, or any other RS-232 data interface, the MAX3388ECUI stands out as a reliable and efficient choice for designers looking to optimize their communication interfaces with a high-quality transceiver from a trusted manufacturer like Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess