The PS2521L-2-E3 is a 2-channel, high-density mounting type photocoupler manufactured by NEC (now Renesas). It's designed for applications requiring electrical isolation between input and output circuits.
Applications:
- Programmable Logic Controllers (PLCs)
- Inverter Control
- Factory Automation Equipment
- Measuring instruments
- Power Supplies
Features:
- 2-Channel Photocoupler
- High-Density Mounting Type
- High Isolation Voltage
- Current Transfer Ratio (CTR): Specified in datasheet
- Compact Package
Benefits:
- Electrical Isolation: Provides galvanic isolation between input and output, protecting sensitive circuits from high voltages and noise.
- High-Density Mounting: Allows for compact designs and efficient use of board space.
- Improved System Reliability: Reduces the risk of ground loops and electrical interference.
- Versatile Application: Suitable for a wide range of industrial and consumer applications.
- Simplified Circuit Design: Simplifies the design of isolated circuits.
Additional Details:
The PS2521L-2-E3 photocoupler offers a high isolation voltage, ensuring robust protection against voltage transients and surges. The current transfer ratio (CTR) is a crucial parameter, defining the relationship between the input current and the output current. Designers should consult the datasheet for specific CTR values and operating conditions. Its compact package allows for high-density mounting on printed circuit boards, making it suitable for space-constrained applications. Proper external resistors are necessary to limit current and set up ideal operational parameters.