Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 400ns, 400ns
Pulse Width Distortion (Maximum) 100ns
Rise / Fall Time 60ns, 60ns
Current - Output High, Low 2A, 2A
Current - Peak Output 3A
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approvals UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174971-FOD3120TS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD3120TS CAD Model

Description

The FOD3120TS from ON Semiconductor is a high-performance, high-speed MOSFET gate driver that is designed to meet the needs of modern electronic applications requiring efficient power management and high-speed switching. This device is capable of driving large-capacity power MOSFETs and IGBTs with ease, making it an ideal choice for applications such as motor control, power supply modules, and inverters.

Key Features:

  • High Output Current: The FOD3120TS can deliver an impressive peak output current of 2.5A, providing strong drive capabilities for large MOSFETs and IGBTs.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of 15V to 30V, offering flexibility for various circuit designs.
  • High Noise Immunity: With CMR (Common Mode Rejection) of 35kV/µs at VCM = 1500V, the device ensures reliable operation in noisy environments.
  • Fast Propagation Delays: The device features propagation delays of 500ns, enabling high-speed switching and improved efficiency in power conversion applications.
  • Isolated Gate Driving: The FOD3120TS utilizes Optoplanar® coplanar packaging technology, providing excellent isolation between the input and output, which is critical for safety and performance in high-voltage applications.
  • Under-Voltage Lock-Out Protection: The built-in UVLO (Under-Voltage Lock-Out) feature ensures that the gate driver operates only when the supply voltage is adequate, enhancing system reliability.

Applications:

The versatility of the FOD3120TS makes it suitable for a wide range of applications. Some of the common applications include:

  • AC and Brushless DC Motor Drives
  • Power Inverters and Converters
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Industrial Automation Systems

With its robust design and high-performance features, the ON Semiconductor FOD3120TS gate driver is a reliable and efficient solution for driving power MOSFETs and IGBTs in a variety of high-speed switching applications. Its ability to handle high voltages and currents, combined with its fast switching speeds, makes it an essential component for modern power management systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV GATE DRIVER 16SO
Lowest to $7.3868
ECAD model for ACPL-333J-000E
Fairchild/ON Semiconductor
OPTOISO 5KV GATE DRIVER 8MDIP
Need more? Email Us
ECAD model for FOD3180TSV
Broadcom Limited
AUTOMOTIVE OPTOCOUPLER
Need more? Email Us
ECAD model for ACPL-33JT-500E
Broadcom Limited
OPTOISO 3.75KV GATE DRIVER 8DIP
Lowest to $2.7424
ECAD model for HCPL-3150
CEL
OPTOISO 5KV 1CH GATE DRVR 6SDIP
Lowest to $2.6720
ECAD model for PS9308L-AX
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat
Lowest to $3.3540
ECAD model for UCC21542ADWKR
Toshiba Semiconductor and Storage
OPTOISO 3.75KV GATE DRIVER 6SO-5
Lowest to $0.3684
ECAD model for TLP155E(E)
Broadcom Limited
OPTOISO 5KV GATE DRIVER 16SO
Lowest to $7.1986
ECAD model for ACPL-331J-000E
Analog Devices Inc.
DGTL ISO 3KV 2CH GATE DVR 16SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 2 Channel 16-SOIC
Lowest to $2.3174
ECAD model for ADUM3223WCRZ-RL7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention