Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise and Fall Time 100ns, 100ns
Current - Output High, Low 500mA, 500mA
Current - Peak Output 600mA
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Approvals CSA, UR
Win Source Part Number 1042687-HCPL-3150
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management, Industrial
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian HCPL-3150 CAD Model

Description

The HCPL-3150 from Broadcom Limited is an optical coupling technology that is designed for use in motor drive and control, power management, and industrial applications.

  • Current-Output High and Low: 500mA, 500mA
  • Forward Voltage: 1.5V
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay tpLH / tpHL: 500ns, 500ns
  • Isolation Voltage: 3750Vrms
  • Continuous Forward Current-Max: 25mA
  • Pulse Width Distortion: 300ns
  • Case/Package: 8-DIP
  • Temperature Range: -40°C to 100°C
  • Supply Voltage: 15V to 30V
  • Rise and Fall Time: 100ns, 100ns
  • Approvals: CSA and UR
  • Popularity: medium
  • Supply and Demand: balance
  • Packaging: tube/rail
  • Quantity per Package: 50

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Lowest to $7.6897
ECAD model for ADUM4223CRWZ-RL
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat
Lowest to $3.3540
ECAD model for UCC21542ADWKR
Broadcom Limited
OPTOISO 3.75KV GATE DRIVER 8DIP
Lowest to $2.7424
ECAD model for HCPL-3150
Broadcom Limited
OPTOISO 7.5KV 1CH GATE DVR 8SO
Lowest to $11.6012
ECAD model for ACNT-H343-500E
ON Semiconductor
IC IGBT GATE DRIVER
Lowest to $1.0667
ECAD model for NCV57001DWR2G
Broadcom Limited
OPTOISO 5KV GATE DRIVER 6SO
Lowest to $3.2153
ECAD model for ACPL-W343-060E
Power Integrations
DGT ISO 5KV 1CH GT DVR ESOP-R16B
Lowest to $19.5868
ECAD model for SID1182k
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8DIP
Need more? Email Us
ECAD model for HCPL-J314
Broadcom Limited
AUTOMOTIVE OPTOCOUPLER
Need more? Email Us
ECAD model for ACPL-33JT-500E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7424 $65.8176
58+ $2.2509 $130.5522
90+ $2.1797 $196.1730
123+ $2.1099 $259.5177
159+ $2.0400 $324.3600
213+ $1.8278 $389.3214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,357 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention