EN
  • EN
  • DE

FNE41060

Part No FNE41060
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 10A 26PWRDIP / Power Driver Module 26-PowerDIP Module (1.024", 26.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion-SPM®
Package Tube
Product Status Not For New Designs
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.024", 26.00mm)
Base Product Number FNE410
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 131865-FNE41060
Ultra Librarian 3D Model Ultra Librarian FNE41060 CAD Model

Description

ON Semiconductor FNE41060 Smart Power Module

The ON Semiconductor FNE41060 is a highly integrated, compact smart power module that represents a cutting-edge solution for efficient and reliable motor drive applications. Designed with ON Semiconductor's advanced IGBT technology, the FNE41060 combines IGBT transistors, diodes, and an array of control and protection circuitry into a single, robust package. This integration is tailored to simplify design, reduce board space, and enhance system reliability, making it an ideal choice for a variety of inverter-driven applications such as air conditioners, washing machines, and refrigeration units.

Key Features:

  • High Integration: The FNE41060 integrates power and control components to reduce the complexity of the design and assembly process.
  • Optimized Performance: With its 600V, 10A ratings, it is optimized for low-loss and high-speed operation, ensuring energy-efficient performance.
  • Advanced Protection: The module includes under-voltage lockout, over-temperature shutdown, and fault reporting features for enhanced operational safety.
  • Compact Design: Housed in a Mini DIP package, the FNE41060 offers a space-saving solution, ideal for compact applications.

Applications:

  • Residential and commercial air conditioning systems
  • Washing machines and other home appliances
  • Refrigeration compressors
  • Fan and pump controllers

The module's built-in bootstrap diodes for the high-side drive function, along with dedicated HVICs, allow for a straightforward implementation of external circuitry. This simplifies the PCB layout and reduces external component count, which can lead to cost savings in mass production.

ON Semiconductor's FNE41060 is not just about performance; it also prioritizes sustainability by improving energy efficiency, which aligns with the global trend towards greener technologies. By choosing the FNE41060 smart power module, designers can achieve a balance of high performance, ease of use, and environmental consciousness in their motor control solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6364 $53.4548
16+ $6.2657 $100.2512
25+ $6.0699 $151.7475
35+ $5.8741 $205.5935
45+ $5.6783 $255.5235
59+ $5.0909 $300.3631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,787 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess