EN
  • EN
  • DE
  • IT

V3021XSO8A

Part No V3021XSO8A
Manufacturer EM Microelectronic
Catalog Electronic Wholesale
Description Ultra Low Power 1-Bit 32 kHz RTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EM Microelectronic
Win Source Part Number 1278946-V3021XSO8A
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V3021XSO8A CAD Model

Description

The V3021XSO8A is a Real-Time Clock (RTC) module manufactured by EM Microelectronic. It provides accurate timekeeping with low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

  • Wearable devices
  • Internet of Things (IoT) devices
  • Smart meters
  • Point-of-sale (POS) terminals
  • Industrial control systems

Features:

  • Low power consumption
  • I2C interface
  • Programmable alarm function
  • Automatic backup switchover
  • Temperature compensation

Benefits:

  • Extended battery life in portable devices due to ultra-low power consumption.
  • Simplified system integration with the I2C interface, allowing easy communication with microcontrollers and other system components.
  • Flexible time management with programmable alarm function, enabling scheduled events and wake-up functions.
  • Uninterrupted timekeeping with automatic backup switchover, ensuring data retention during power failures.
  • Accurate timekeeping over a wide temperature range due to temperature compensation.

Additional Details:

The V3021XSO8A typically features a supply voltage range of 1.5V to 5.5V and consumes only a few hundred nanoamperes of current. It is commonly available in a small outline integrated circuit (SOIC) package. The I2C interface allows for easy reading and writing of time and calendar data.

Detailed specifications usually include parameters like timekeeping accuracy, operating temperature range, backup battery voltage, and I2C communication speed. Designers should refer to the manufacturer's datasheet for precise values and recommended operating conditions to ensure optimal performance and reliability.

This RTC module is designed for ease of integration into a wide range of electronic devices, offering a reliable and cost-effective solution for accurate timekeeping. Its compact size, low power consumption, and versatile features make it a popular choice among design engineers.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess