Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features Power Driver Module IGBT 3 Phase 34-PowerDIP Module (1.480", 37.60mm)
Manufacturer ON Semiconductor
Series Motion SPM® 2
Package Tube
Mounting Through Hole
Package 34-PowerDIP Module (1.480", 37.60mm)
Family Name FNA25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FNA25060-ND, FNA25060OS
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872118-FNA25060
Ultra Librarian 3D Model Ultra Librarian FNA25060 CAD Model

Description

ON Semiconductor FNA25060 - Intelligent Power Module

The ON Semiconductor FNA25060 is a cutting-edge Intelligent Power Module (IPM) designed for high-efficiency and high-performance applications. This compact and reliable module is an excellent choice for a wide range of power conversion systems, including motor drives, inverters, and renewable energy converters.

Key Features

  • Integrated Design: The FNA25060 integrates multiple components into a single package, which includes IGBTs, freewheeling diodes, and gate drive circuits. This integration helps to reduce system complexity, improve reliability, and simplify the design process.
  • High Performance: With a 600V rating and a 250A current handling capability, the module is engineered to deliver high power density and efficiency, making it suitable for demanding applications.
  • Advanced Protection: The module features built-in over-temperature and over-current protection, ensuring safe operation and extending the lifespan of the device under harsh conditions.
  • Optimized Gate Drive: The gate drive circuit is optimized to minimize electromagnetic interference (EMI) and to provide stable operation at various switching frequencies.
  • Easy Mounting: The FNA25060 comes in a standard package that is easy to mount onto a heatsink, facilitating effective thermal management.

Applications

The versatility of the FNA25060 makes it suitable for a variety of applications, including:

  • AC and Brushless DC Motor Drives
  • Industrial Inverters
  • Uninterruptible Power Supplies (UPS)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)

Technical Specifications

  • Voltage Rating: 600V
  • Current Rating: 250A
  • Low V<sub>CE(sat)
  • Isolation Rating: 2500Vrms/min

The ON Semiconductor FNA25060 is designed to meet the stringent requirements of modern power electronic systems, providing designers with a robust and efficient solution for their high-power applications. With its comprehensive protection features and high-performance capabilities, the FNA25060 IPM stands out as an exceptional component in the field of power management technology.

You May Also Be Interested in

Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75DSA120
Powerex Inc.
MOD IPM 600V 8A SUPERMINIDIP
Lowest to $90.0839
ECAD model for PS21963-4E
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 50A
Lowest to $134.7569
ECAD model for PS11017
Powerex Inc.
MOD PV-IPM H-BRDG/CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $73.1168
ECAD model for PM50B5LA060
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75CVA120
Powerex Inc.
MOD IPM 6-PAC L1 75A 1200V
Lowest to $132.1433
ECAD model for PM75CL1A120
Powerex Inc.
MOD IPM 6PAC 600V 150A
Need more? Email Us
ECAD model for PM150CSA060
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 15A
Need more? Email Us
ECAD model for PS11034
Powerex Inc.
MOD DIPIPM 5A 600V SUPER MINI
Need more? Email Us
ECAD model for PS219B2-AS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.1744 $77.1744
2+ $74.7627 $149.5254
3+ $72.3510 $217.0530
4+ $69.9393 $279.7572
5+ $62.7042 $313.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention