Products specifications Report Issue?

Contact Type Female Socket, Power; Male Pin, Coaxial
Number of Positions 2 (1 Coax + 1 Power)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Gray
Insulation Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -30°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1611091-CE2A111Z00
Ultra Librarian 3D Model Ultra Librarian CE2A111Z00 CAD Model

You May Also Be Interested in

TE Connectivity
PLG, 12P, GRN, BLOCKED, C
Need more? Email Us
ECAD model for DT06-12SC-C017
TE Connectivity
CONN RCPT HSG 2POS 5.00MM
Need more? Email Us
ECAD model for 281844-1
Hirose Electric Co Ltd
CONN RCPT HSG 2POS 10.16MM
Need more? Email Us
ECAD model for DF60AR-2S-10.16C(15)
TE Connectivity
CONN RCPT HSG 12POS 9.30MM
Need more? Email Us
ECAD model for 1604798-2
Souriau-Sunbank by Eaton
CONN RCPT HSG 9POS 5.08MM
Need more? Email Us
ECAD model for SMS9RDH1
TE Connectivity
CONN RECEPT HOUSING 36POS BLACK
Need more? Email Us
ECAD model for 344111-1
Hirose Electric Co Ltd
CONN SOCKET HSG 5POS 2.54MM
Need more? Email Us
ECAD model for A2-5S-2.54C
TE Connectivity
DT RECP ASM
Need more? Email Us
ECAD model for DT04-12PA-LE09
TE Connectivity
CONN PLUG HSG 12POS 5.08MM
Lowest to $1.3088
ECAD model for 3-179555-6

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention