Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Status Active
Connector Type Circular 04 pos Female to Male
Length 3.28' (1.00m)
Cable Type Round
Color Black
Usage Industrial Environments - IP67
Win Source Part Number 1027352-1200665456
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1200665456 CAD Model

Description

The 1027352-1200665456 from Molex, LLC is a cable assembly with a circular 04 pos female to male connector type.

  • Length: 3.28 feet (1.00m)
  • Protection: IP67
  • Color: Black
  • Cable Type: Round

You May Also Be Interested in

Amphenol CONEC
CIRC CBL 3POS RCPT TO WIRE 1.64'
Need more? Email Us
ECAD model for 41-40012
Omron
CIRC CBL 5POS RCPT TO WIRE 16.4'
Need more? Email Us
ECAD model for DCA1-5CN05H1
Omron
SINGLE M8 PVC 3WIRE ANGLED 10M
Need more? Email Us
ECAD model for XS3F-M8PVC3A10M
Phoenix Contact
CIR CBL 17POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for 1419739
Omron
M8 4W S PLUG/A SOCKET PVC 5M
Need more? Email Us
ECAD model for XS3W-M8PVC4SA5M
Omron
CBL 4POS RCPT TO PLUG RA 6.56'
Need more? Email Us
ECAD model for XS2WD424D81F
Omron
PANEL MOUNT CONNECTOR
Need more? Email Us
ECAD model for XS4P-D421-102-A
Omron
CIRC CBL 4POS PLUG TO WIRE 16.4'
Need more? Email Us
ECAD model for XS3F-M421-405-A
Molex, LLC
CIRC CBL 3POS RCPT TO WIRE 1'
Need more? Email Us
ECAD model for 1200740106

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention