EN
  • EN
  • DE

FM93C56N

Part No FM93C56N
Manufacturer ON Semiconductor
Catalog EEPROM
Description (MICROWIRE? Bus Interface) 2048-Bit Serial EEPROM with Data Protect and Sequential Read | IC EEPROM 2K SPI 1MHZ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface SPI
Clock Frequency 1MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number FM93C56
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 264143-FM93C56N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM93C56N CAD Model

Description

ON Semiconductor FM93C56N EEPROM

The ON Semiconductor FM93C56N is a 2K-bit (256 x 8 or 128 x 16) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component that offers robust performance and reliability for data storage applications. Designed for low-power consumption, this device is ideal for a wide range of electronic systems, from consumer electronics to industrial control systems.

With its simple serial interface, the FM93C56N can be easily integrated into various microcontroller-based systems. It operates over a voltage range of 4.5V to 5.5V, making it compatible with standard 5V digital circuits. The EEPROM is organized as either 256 8-bit words or 128 16-bit words, depending on the chosen operation mode, which can be selected through the ORG pin.

One of the key features of the FM93C56N is its ability to retain data for over 1 million write/erase cycles and preserve the stored information for a minimum of 100 years. This level of data retention and endurance ensures that the device can withstand the demands of applications that require frequent updates to stored data.

The device supports a bidirectional data transfer protocol, which allows for efficient data communication with the host microcontroller. The FM93C56N also includes a self-timed write cycle with auto-clear, which simplifies the write operation and reduces the need for external timing control.

For security, the FM93C56N features a hardware write protect pin that, when connected to VCC, prevents accidental data alteration during power transitions or system malfunctions. This safeguard helps to maintain the integrity of the data stored within the device.

Available in an 8-lead PDIP (Plastic Dual In-line Package), the FM93C56N is a versatile and reliable choice for designers looking for a non-volatile memory solution that is easy to implement and offers stable performance over a wide range of operating conditions.

In summary, the ON Semiconductor FM93C56N EEPROM is a high-quality, durable and energy-efficient storage solution that is well-suited for a variety of applications requiring reliable non-volatile memory.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Hitachi, Ltd
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess