EN
  • EN
  • DE
  • IT

FL7740MX

Part No FL7740MX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FWD 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Converter Offline Forward Converter Topology 70kHz 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 17V ~ 19V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name FL7740
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FL7740MXOSTR, FL7740MXOSDKR, FL7740MX-ND, FL7740MXOSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919156-FL7740MX
Ultra Librarian 3D Model Ultra Librarian FL7740MX CAD Model

Description

The FL7740MX from ON Semiconductor is a cutting-edge Smart Power Stage (SPS) module designed to deliver high efficiency and precision in a variety of power management applications. This innovative product combines a high-performance MOSFET with an advanced driver IC, providing an integrated solution that simplifies design and enhances system reliability.

Key Features:

  • Integrated Power Stage: The FL7740MX integrates a high-current, low-resistance MOSFET with a driver IC, ensuring optimal power conversion with minimal external components.
  • High Efficiency: With its advanced design, the FL7740MX achieves high efficiency, reducing thermal stress and improving system performance.
  • Accurate Current Sensing: The module includes precise current sensing capabilities, which are essential for real-time monitoring and protection of the power system.
  • Thermal Management: The FL7740MX is designed to handle high thermal demands, featuring an exposed pad for improved heat dissipation.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, allowing for a more compact and streamlined design.

Applications:

  • DC-DC Converters
  • VRMs for CPUs and GPUs
  • Power Supplies for Networking and Telecom Equipment
  • Point of Load (POL) Modules

The FL7740MX offers a robust solution for engineers looking to enhance power efficiency and performance in their designs. Its integrated approach simplifies the power design process, reduces bill of materials (BOM), and accelerates time to market. Whether you are designing for consumer electronics, industrial systems, or computing infrastructure, the FL7740MX from ON Semiconductor is a reliable and high-performing component that meets the stringent demands of modern power management applications.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8249 $63.8715
75+ $1.4974 $112.3050
120+ $1.4506 $174.0720
160+ $1.4038 $224.6080
210+ $1.3570 $284.9700
280+ $1.2167 $340.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess