EN
  • EN
  • DE
  • IT

MAX5115EEP+

Part No MAX5115EEP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 20QSOP  /  8 Bit Digital to Analog Converter 4 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 8
Number of D/A Converters 4
Settling Time 8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±2, ±1
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Mounting SMD (SMT)
Base Product Number MAX5115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX5115EEP+,MAXMAXMAX5115EEP+
Standard Package 50
Win Source Part Number 1075471-MAX5115EEP+
Ultra Librarian 3D Model Ultra Librarian MAX5115EEP+ CAD Model

Description

Maxim Integrated MAX5115EEP+ Product Overview

The MAX5115EEP+ from Maxim Integrated is a high-performance, low-power, serial-input, voltage-output, 10-bit digital-to-analog converter (DAC) that is designed to meet the stringent requirements of precision control applications. This compact component is encapsulated in a 20-pin QSOP package, making it a space-efficient solution for a wide range of electronic systems.

Key Features

  • 10-Bit Resolution: The MAX5115EEP+ provides a 10-bit resolution, offering fine-grain control for your analog output needs.
  • Serial Interface: With its 3-wire serial interface, the DAC facilitates easy communication with microcontrollers and other digital systems, minimizing the required number of I/O pins.
  • Single-Supply Operation: Operating from a single +2.7V to +5.5V supply, this device is versatile and can be integrated into various low-voltage systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5115EEP+ features low power consumption, which is crucial for battery-operated and portable devices.
  • Integrated Reference: The built-in reference voltage simplifies the system design by reducing the need for external components.
  • Flexible Output Range: It offers a buffered voltage output that can swing rail-to-rail, providing maximum dynamic range.
  • Power-On Reset: The DAC output powers up at zero scale, which can be especially important in systems where predictable startup conditions are necessary.

Applications

The MAX5115EEP+ is suitable for a diverse array of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Closed-loop Servo-Control
  • Portable Battery-Powered Instruments

Maxim Integrated's commitment to quality and performance is evident in the MAX5115EEP+. This DAC is ideal for designers looking for a reliable, high-resolution analog output solution that occupies minimal board space and operates efficiently in terms of power consumption. Whether for industrial, commercial, or consumer applications, the MAX5115EEP+ offers the precision and durability needed for sophisticated electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Texas Instruments
Lowest to $10.7791
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess