EN
  • EN
  • DE

FGP30N6S2

Part No FGP30N6S2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS II Series N-Channel IGBT | IGBT 600V 45A 167W TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 45A
Current - Collector Pulsed (Icm) 108A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 12A
Maximum Power 167W
Switching Energy 55μJ (on), 100μJ (off)
Input Type Standard
Gate Charge 23nC
Td (on/off) at 25°C 6ns/40ns
Test Condition 390V, 12A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1174202-FGP30N6S2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGP30N6S2 CAD Model

Description

The FGP30N6S2 is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to meet the demanding requirements of power electronic applications, making it an ideal choice for a wide range of uses, from power supplies to motor controls.

Key Features:

  • High Current Capability: With a continuous drain current of 30A, the FGP30N6S2 is capable of handling high current applications with ease.
  • Low On-Resistance: The device offers an extremely low on-resistance of 0.047 ohms, which enhances its efficiency by minimizing conduction losses.
  • High Voltage Rating: With a drain-to-source voltage of 600V, this MOSFET can be used in circuits with high operating voltages, providing greater flexibility in design.
  • Fast Switching Speed: The FGP30N6S2 is designed for fast switching applications, which is critical for reducing switching losses and improving performance in power conversion systems.
  • Robust Thermal Performance: The device comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications:

The versatility of the FGP30N6S2 makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar Power Systems
  • High Efficiency DC-DC Converters
  • Motor Drives and Inverters
  • Power Factor Correction (PFC) Circuits

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The FGP30N6S2 is no exception, undergoing rigorous testing to ensure it meets the company's standards for reliability and performance. Customers can trust in the durability and longevity of this MOSFET when incorporated into their electronic designs.

In conclusion, the FGP30N6S2 from ON Semiconductor is a powerful and reliable component that offers a combination of high voltage, low on-resistance, high current capability, and fast switching speeds, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3874 $59.6850
59+ $1.9589 $115.5751
92+ $1.8977 $174.5884
126+ $1.8365 $231.3990
163+ $1.7752 $289.3576
218+ $1.5916 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess