Products specifications Report Issue?

Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713924-CD74HC125DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC125DR CAD Model

Description

Product Overview: CD74HC125DR from Texas Instruments

The CD74HC125DR is a high-speed quad buffer from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular model is part of the HC family, indicating that it is a high-speed CMOS device. The '125' in its name denotes the specific function of the device, which is a quad bus buffer with 3-state outputs. This makes it an essential component for driving buses and for use in systems where signal lines require isolation during certain states of operation.

Each buffer on the CD74HC125DR has a separate output enable input, which controls the three-state output. A high-level voltage applied to this input disables the output, leaving the bus in a high-impedance state, while a low-level voltage enables the output. This level of control is crucial in preventing bus contention and allows for a seamless interface with other logic components within a circuit.

The device is packaged in an SOIC-14 (DR) package, making it suitable for surface-mount technology (SMT) and ideal for compact PCB designs. Its small footprint is especially beneficial in space-constrained applications, without compromising on performance or functionality. The CD74HC125DR can operate over a broad voltage range from 2V to 6V, providing design flexibility and compatibility with TTL logic levels, which is particularly useful for mixed-voltage systems.

With a balanced propagation delay and transition times, the CD74HC125DR ensures reliable and fast performance, which is critical for high-speed digital systems. Its low power consumption is another advantage, contributing to energy-efficient designs, a crucial consideration in today's eco-conscious electronic landscape.

In summary, the CD74HC125DR from Texas Instruments is a versatile and reliable component, suitable for a wide range of digital applications. Its high-speed performance, combined with the ability to interface with different logic levels and its power efficiency, makes it an excellent choice for designers looking to optimize their digital systems while maintaining a small form factor.

You May Also Be Interested in

Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention