EN
  • EN
  • DE

NX3DV221TKX

Part No NX3DV221TKX
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC USB 2.0 SWITCH HS 10HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Switch IC Channel
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Family Name NX3DV221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10368-1, 568-10368-2, NX3DV221TK,115, 935300955115, NX3DV221TKX-ND, 568-10368-6
Quantity per package 1400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887959-NX3DV221TKX
Ultra Librarian 3D Model Ultra Librarian NX3DV221TKX CAD Model

Description

The NXP NX3DV221TKX is a cutting-edge high-speed analog switch designed to deliver exceptional performance and flexibility for a wide range of applications. This versatile component is an ideal solution for signal routing in various electronic devices, including smartphones, tablets, and portable media players. Its compact size and low power consumption make it highly suitable for mobile applications where space and energy efficiency are critical.

Key Features

  • High-speed switching: The NX3DV221TKX is capable of fast switch times, ensuring minimal signal delay and high data throughput.
  • Low power consumption: Designed with energy efficiency in mind, this switch consumes minimal power, making it suitable for battery-powered devices.
  • Wide voltage range: It operates over a broad voltage range, accommodating various levels of signal amplitude for maximum compatibility.
  • Dual supply operation: This feature allows for the switch to operate with different voltage levels on the input and output ports, providing design flexibility.
  • High-bandwidth: The NX3DV221TKX supports high-bandwidth signals, enabling it to handle high-speed data lines without compromising signal integrity.

Applications

The NX3DV221TKX analog switch is suitable for a multitude of applications where signal routing is essential. Its high-speed capabilities make it perfect for audio and video signal switching, USB 2.0 signal routing, and other high-frequency data lines. Additionally, its low on-resistance and cross-talk characteristics are essential for maintaining signal quality in sensitive analog signal applications.

Technical Specifications

  • Switch Configuration: SPDT (Single Pole Double Throw)
  • Bandwidth: > 720 MHz (typical)
  • On-Resistance: 5 Ohm (typical)
  • Supply Voltage: 1.4 V to 4.3 V
  • Package: 10-bump XQFN with 1.4 mm x 1.8 mm dimensions

The NXP NX3DV221TKX analog switch is a testament to NXP's commitment to providing advanced solutions for the ever-evolving electronics industry. Its combination of speed, power efficiency, and design flexibility makes it a top choice for designers looking to create compact, high-performance electronic systems.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9849 $54.1695
125+ $0.8082 $101.0250
195+ $0.7829 $152.6655
265+ $0.7577 $200.7905
345+ $0.7324 $252.6780
460+ $0.6566 $302.0360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess