EN
  • EN
  • DE

FGA50N100BNTTU

Part No FGA50N100BNTTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 1000V, 50A NPT-Trench IGBT CO-PAK | IGBT 1000V 50A 156W TO3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
IGBT Type NPT and Trench
Voltage - Collector Emitter Breakdown (Maximum) 1000V
Current - Collector (Ic) (Maximum) 50A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) at Vge, Ic 2.9V at 15V, 60A
Maximum Power 156W
Input Type Standard
Gate Charge 257nC
Td (on/off) at 25°C 34ns/243ns
Test Condition 600V, 60A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1174162-FGA50N100BNTTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGA50N100BNTTU CAD Model

Description

The FGA50N100BNTTU is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by ON Semiconductor, designed for a wide range of power applications. This IGBT combines the best features of both MOSFETs and bipolar transistors, offering a high input impedance like a MOSFET and low on-state power loss like a bipolar transistor, making it an ideal choice for high-efficiency and high-speed switching applications.

Key Features

  • High Current Capability: The device is capable of handling continuous collector current up to 100A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (VCE) rating of 1000V, this IGBT can be used in circuits with high operating voltages.
  • Low Saturation Voltage: It features a low on-state voltage drop, which results in lower conduction losses and improved efficiency.
  • Fast Switching Speed: The FGA50N100BNTTU offers fast switching characteristics, which reduces switching losses and is beneficial for high-frequency operations.
  • Co-Packaged with Free Wheeling Diode: This IGBT comes with an integrated free-wheeling diode, which provides protection against reverse voltage and reduces component count in the circuit design.

Applications

The FGA50N100BNTTU is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Inductive Heating
  • Power Factor Correction (PFC) circuits
  • Switch Mode Power Supplies (SMPS)
  • Welding Equipment

Product Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 1000V
Collector Current (IC) 100A
Power Dissipation (PD) 350W
Operating Junction Temperature (Tj) -55°C to +150°C

The FGA50N100BNTTU is a robust and efficient solution for designers looking to improve power management in demanding applications. With its high current and voltage handling capabilities, low power losses, and fast switching speeds, this IGBT from ON Semiconductor is a reliable and effective choice for advanced power electronics systems.

You May Also Be Interested in

Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess