EN
  • EN
  • DE

FFSH4065BDN-F085

Part No FFSH4065BDN-F085
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SIC DIODE 650V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Silicon Carbide Schottky 20A (DC) Through Hole TO-247-3
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FFSH4065
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871746-FFSH4065BDN-F085
Ultra Librarian 3D Model Ultra Librarian FFSH4065BDN-F085 CAD Model

Description

The FFSH4065BDN-F085 from ON Semiconductor is a state-of-the-art Silicon Carbide (SiC) Schottky diode, designed to deliver high-efficiency, high-performance operation in a range of power conversion applications. This diode is part of the cutting-edge portfolio of SiC-based semiconductors that are revolutionizing power electronics by offering faster switching speeds, higher temperature operation, and reduced energy losses compared to traditional silicon-based diodes.

Key Features:

  • Low Forward Voltage Drop: The FFSH4065BDN-F085 boasts a low forward voltage drop, which enhances the efficiency of power conversion circuits by minimizing conduction losses.
  • High Switching Speed: With its fast switching capabilities, this diode is ideal for high-frequency applications, enabling more efficient operation and reduced switching losses.
  • Zero Reverse Recovery Time: The absence of reverse recovery charge ensures that the diode can switch from conducting to blocking state instantaneously, further reducing losses and improving performance in power switching applications.
  • High-Temperature Operation: The SiC material allows for stable operation at higher temperatures, making the FFSH4065BDN-F085 suitable for demanding environments where traditional diodes may fail.
  • Robustness: ON Semiconductor's SiC diode is engineered for reliability and durability, withstanding harsh conditions and providing a longer operational lifespan.

Applications:

The FFSH4065BDN-F085 is versatile and can be used in various applications, including but not limited to:

  • Power Supply Units (PSUs)
  • Electric Vehicle (EV) Charging Systems
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters

Specifications:

Parameter Value
Package DFN8
Repetitive Peak Reverse Voltage (VRRM) 650V
Average Forward Current (IF(AV)) 40A
Operating Temperature Range -55°C to +175°C

With its superior performance and reliability, the FFSH4065BDN-F085 is an excellent choice for designers looking to optimize their power conversion systems with the benefits of Silicon Carbide technology.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1059 $64.4236
8+ $13.2151 $105.7208
12+ $12.8022 $153.6264
17+ $12.3892 $210.6164
21+ $11.9762 $251.5002
28+ $10.7373 $300.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess