EN
  • EN
  • DE

FDS5690_F095

Part No FDS5690_F095
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1223+
Reference case NMSON
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753223-FDS5690_F095
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDS5690_F095 CAD Model

Description

The ON Semiconductor FDS5690_F095 is a high-performance, N-Channel PowerTrench® MOSFET designed to handle a wide range of applications requiring efficient power management and reliability. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power devices and is engineered to deliver superior switching performance and minimal power losses.

Key Features

  • Low On-Resistance: The FDS5690_F095 boasts a low on-resistance, typically noted as RDS(on), which ensures minimal voltage drop across the device when it is in the 'on' state, leading to improved efficiency and reduced heat generation.
  • High Current Capability: With the ability to support high continuous drain currents, this MOSFET is suitable for demanding power applications where high current handling is essential.
  • Fast Switching Speed: The fast switching characteristics of the FDS5690_F095 make it an ideal choice for high-frequency power switching applications, contributing to better performance and reduced switching losses.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is employed in this MOSFET to optimize the device's forward and reverse recovery time, which enhances overall device efficiency.
  • Thermal Management: The FDS5690_F095 is designed with an advanced thermal management system, which helps in maintaining a lower operating temperature, thus ensuring long-term reliability and stability.

Applications

The versatility of the FDS5690_F095 allows it to be used in a broad range of applications. It is particularly well-suited for power supply circuits, DC-DC converters, motor drives, and other power-intensive applications where efficiency is paramount. Additionally, its robust construction makes it a reliable component for automotive, industrial, and telecommunication sectors.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The FDS5690_F095 MOSFET is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest standards of performance and reliability.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
Lowest to $50.4238
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6055 $64.2200
90+ $1.3167 $118.5030
140+ $1.2763 $178.6820
190+ $1.2347 $234.5930
245+ $1.1943 $292.6035
325+ $1.0707 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess