EN
  • EN
  • DE

1N6295A

Part No 1N6295A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 85.5VWM 137VC AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series Mosorb™
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 85.5V
Voltage - Breakdown (Min) 95V
Voltage - Clamping (Max) @ Ipp 137V
Current - Peak Pulse (10/1000µs) -
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package Axial
Base Product Number 1N6295
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377379-1N6295A
Ultra Librarian 3D Model Ultra Librarian 1N6295A CAD Model

Description

ON Semiconductor 1N6295A Transient Voltage Suppressor Diode

The ON Semiconductor 1N6295A is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage spikes and transients induced by lightning and other sudden voltage events. This component is a critical asset in safeguarding circuits by clamping high-energy transients to a safe level before they can damage sensitive ICs or other electronic components.

Key Features

  • Peak Pulse Power: The 1N6295A offers a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Stand-off Voltage: It has a stand-off voltage rating of 13.6 Volts, which provides a margin of safety for applications where voltage spikes can occur.
  • Breakdown Voltage: The breakdown voltage range is from 15.2 Volts to 16.8 Volts, allowing for precise operation under surge conditions.
  • Clamping Voltage: With a maximum clamping voltage of 22.5 Volts, the 1N6295A ensures that the voltage seen by the protected components does not exceed a safe threshold.
  • Low Leakage Current: The low leakage current of under 1 μA at stand-off voltage minimizes power loss when the device is in standby mode.
  • Fast Response Time: Its fast response time is essential for quick clamping of transient voltages, thereby providing immediate protection.

Applications

The 1N6295A is suitable for a wide range of applications, including:

  • Industrial systems
  • Telecommunication devices
  • Power supply protection
  • Automotive electronics
  • Consumer electronic devices

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the 1N6295A meets rigorous industry standards for reliability and performance. It is compliant with the RoHS directive, denoting that it is free from hazardous substances. The axial-lead package allows for easy integration into a variety of circuit designs, providing designers with flexibility and reliability in their surge protection strategies.

By incorporating the 1N6295A into your design, you can enhance the durability and longevity of your electronic products against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess