EN
  • EN
  • DE

1658610-4

Part No 1658610-4
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB RCPT 9POS IDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features 9 Position D-Sub Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series AMPLIMITE HDF-20
Package Bulk
Operating Temperature Range -55°C ~ 105°C
Mounting Free Hanging (In-Line)
Family Name 1658610
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number -1658610-4-SI, AFL09B, 16586104
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905421-1658610-4
Ultra Librarian 3D Model Ultra Librarian 1658610-4 CAD Model

Description

The TE Connectivity 905421-1658610-4 is a high-quality D-Sub connector that is designed to provide reliable and accurate connectivity in a wide range of applications.

  • Manufacturer: TE Connectivity
  • Series: AMPLIMITE HDF-20 series
  • Positions: 9-position
  • Type: receptacle with female sockets
  • Popularity: high
  • Supply and Demand: balance

You May Also Be Interested in

3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3061 $53.0610
23+ $4.3538 $100.1374
36+ $4.2177 $151.8372
49+ $4.0817 $200.0033
64+ $3.9456 $252.5184
85+ $3.5374 $300.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess