EN
  • EN
  • DE
  • IT

MAX2690EUB+

Part No MAX2690EUB+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V/5V 2.5GHz 10-Pin uMAX / IC MIXER 400MHZ-2.5GZ DWN 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type Cellular, CDMA, ISM, PCS, WLAN
Frequency 400MHz ~ 2.5GHz
Number of Mixers 1
Gain 7.9dB
Noise Figure 12dB
Secondary Attributes Down Converter
Operating Supply Current 20.1mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 785722-MAX2690EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2690
Introduction Date October 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX2690EUB+ CAD Model

Description

The MAX2690EUB+ from Maxim Integrated is a high-performance, low-power downconverter mixer designed for use in a wide range of RF applications. This compact, integrated circuit is engineered to provide superior frequency conversion from RF to IF signals with minimal power consumption, making it an ideal solution for battery-powered devices and portable communication systems.

Key Features:

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various RF bands and applications.
  • Low Noise Figure: With its low noise figure, the MAX2690EUB+ ensures high-quality signal conversion, resulting in clearer signal reception and improved system performance.
  • High Linearity: The mixer provides high linearity, which minimizes distortion and allows for the reception of weak signals without interference from strong adjacent channels.
  • Low Power Consumption: The device is optimized for low power operation, conserving battery life in portable applications.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies the design and reduces the number of external components required.
  • Compact Package: Housed in a small, 10-pin µMAX package, the MAX2690EUB+ saves valuable board space and is ideal for space-constrained applications.

Applications:

  • Wireless Local Loop (WLL) Systems
  • Global Positioning Systems (GPS)
  • Wireless LANs (WLAN)
  • Personal Communication Services (PCS)
  • Other 2.5GHz ISM Band Applications

The MAX2690EUB+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality components for the RF industry. Whether it's for consumer electronics, telecommunications, or industrial wireless systems, this downconverter mixer stands out for its reliability, efficiency, and performance.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5566 $54.4810
80+ $1.2773 $102.1840
125+ $1.2373 $154.6625
170+ $1.1974 $203.5580
220+ $1.1575 $254.6500
290+ $1.0378 $300.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess