EN
  • EN
  • DE

LT1681ESW#TRPBF

Part No LT1681ESW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SYNCHRONOUS FWRD CTRLR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Synchronous Forward Controller
Voltage - Input 72V
Supply Voltage - Operating 9 V to 18 V
Operating Supply Current 17mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 117483-LT1681ESW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1681ESW#TRPBF CAD Model

Description

The LT1681ESW#TRPBF is a high-performance, isolated, dual full-bridge MOSFET driver designed by Linear Technology, now part of Analog Devices. This component is specifically engineered to drive N-channel MOSFETs in a full-bridge configuration, which is commonly used in applications such as DC/DC converters, motor controls, and class-D switch mode amplifiers.

Key Features:

  • High Voltage Capability: The driver is capable of handling supply voltages up to 100V, making it suitable for a wide range of high-voltage applications.
  • Powerful Drive: It can deliver up to 1A of peak gate drive current, ensuring that the connected MOSFETs switch efficiently and with minimal delay.
  • Adaptive Dead-Time: The LT1681ESW#TRPBF features adaptive dead-time circuitry, which helps to prevent shoot-through currents by ensuring that the MOSFETs are not conducting simultaneously.
  • Under-Voltage Lockout: An integrated under-voltage lockout function ensures that the driver operates only when the supply voltage is within an acceptable range, thereby protecting the device and the overall system.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, this driver can be used in environments that experience extreme temperatures.
  • Surface-Mount Package: The device is available in a 20-lead wide body SOIC package, which is suitable for surface-mount technology (SMT), allowing for compact and efficient PCB designs.

Applications:

  • High Voltage DC/DC Converters
  • Brushless DC and AC Motor Drives
  • Full-Bridge Power Converters
  • Class-D Audio Amplifiers
  • High-Density Power Systems

The LT1681ESW#TRPBF is designed to provide robust and reliable performance in challenging conditions. Its combination of high-voltage capability, powerful drive strength, and intelligent features make it an excellent choice for designers looking to create efficient, high-performance power systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6484 $63.2420
12+ $10.3788 $124.5456
18+ $10.0543 $180.9774
24+ $9.7297 $233.5128
31+ $9.4052 $291.5612
42+ $8.4327 $354.1734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess