EN
  • EN
  • DE
  • IT

FDMQ8205

Part No FDMQ8205
Manufacturer ON Semiconductor
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 12MLP  /  OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr onsemi
Series GreenBridge™
Package Tape & Reel
Type Bridge Rectifier
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Supply 400 µA
Voltage - Supply 57V (Max)
Applications Power Over Ethernet (PoE)
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-WDFN Exposed Pad
Supplier Device Package 12-MLP (5x4.5)
Base Product Number FDMQ82
Other Names FDMQ8205TR,2156-FDMQ8205-OS,FDMQ8205DKR,ONSONSFDMQ8205,FDMQ8205CT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253293-FDMQ8205
Ultra Librarian 3D Model Ultra Librarian FDMQ8205 CAD Model

Description

ON Semiconductor FDMQ8205 Power Stage Module

The ON Semiconductor FDMQ8205 is a highly integrated power stage module that combines the efficiency and performance required by modern power supply systems. This advanced module is designed to meet the needs of high-density power applications, offering a compact and efficient solution for a wide range of uses, including computing, telecommunications, and industrial power systems.

Key Features:

  • Integrated Power Solution: The FDMQ8205 integrates a driver IC, two power MOSFETs, and a bootstrap diode into a single package, reducing external component count and simplifying the power design process.
  • High-Efficiency Operation: With its low on-resistance and reduced switching losses, the module provides high efficiency, which is essential for maintaining thermal performance and energy savings.
  • Optimized Packaging: The module is housed in a compact 8x8 mm QFN package, which allows for efficient heat dissipation and space-saving on the PCB.
  • Wide Input Voltage Range: The FDMQ8205 supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power systems.
  • High Switching Frequency: The device is capable of operating at high switching frequencies, enabling the use of smaller external components and further reducing the overall solution size.

Applications:

  • DC-DC Converters
  • Point of Load (POL) Modules
  • Telecommunications Equipment
  • Computing Systems
  • Industrial Power Supplies

The FDMQ8205 is a testament to ON Semiconductor's commitment to providing advanced power management solutions that address the demands of energy-efficient systems. With its integrated design and high-performance features, the FDMQ8205 is an excellent choice for designers looking to optimize their power supply designs without compromising on performance or reliability.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $21.4168
Texas Instruments
3.2-V TO 65-V, 80-UA IQ AUTOMOTI / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $1.6125
Linear Technology
IC OR CTRLR N+1 12DFN
Lowest to $9.5049
Maxim Integrated
IC OR CTRLR N+1 16SOIC
Lowest to $19.5581
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $4.9920
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $5.4849
Maxim Integrated
IC OR CTRLR N+1 14TSSOP
Lowest to $11.4090
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Lowest to $6.4234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9284 $71.7136
8+ $14.7105 $117.6840
12+ $14.2508 $171.0096
17+ $13.7911 $234.4487
22+ $13.3314 $293.2908
29+ $11.9523 $346.6167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess