EN
  • EN
  • DE

LTC4372HDD#PBF

Part No LTC4372HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 500 µs
Delay Time - OFF 500 ns
Current - Output (Max) 10µA
Current - Supply 5 µA
Voltage - Supply 2.5V ~ 80V
Applications Automotive, Redundant Power Supplies
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4372
Other Names -2735-LTC4372HDD#PBF,505-LTC4372HDD#PBF,161-LTC4372HDD#PBF,161-LTC4372HDD#PBF
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253299-LTC4372HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4372HDD#PBF CAD Model

Description

Analog Devices Inc. LTC4372HDD#PBF Current Sharing Controller

The LTC4372HDD#PBF from Analog Devices Inc. is a sophisticated current sharing controller and ideal diode with a low loss replacement for power OR-ing applications. This high-performance component is designed to manage power distribution in systems that require multiple power sources, ensuring smooth and efficient operation even under varying load conditions.

Encased in a compact 10-lead DFN package, the LTC4372HDD#PBF offers a space-saving solution for dense PCB layouts, making it suitable for modern, compact electronic devices. The controller operates over a wide voltage range from 9V to 80V, which provides the flexibility to be used in a variety of applications, from automotive to industrial systems.

One of the key features of the LTC4372HDD#PBF is its ability to perform current sharing accurately between two power sources, which helps to prevent overloading and extends the life of the power supplies. This is critical in systems where redundancy is necessary for reliability, such as servers and telecommunications equipment. Furthermore, the device's fast gate turn-off function protects against reverse current, which can be particularly damaging in fault conditions.

The LTC4372HDD#PBF also boasts a low quiescent current, which minimizes power loss when the system is in standby mode. This efficiency is essential for battery-powered devices where energy conservation is paramount. Additionally, the controller's built-in overvoltage protection ensures that the connected loads are safeguarded against voltage spikes that could otherwise cause irreversible damage.

For design flexibility, the LTC4372HDD#PBF includes an adjustable turn-on voltage and is compatible with various types of power supplies, including wall adapters, battery packs, and supercapacitors. Its robust design also features thermal shutdown protection, providing an extra layer of security against overheating.

In summary, the LTC4372HDD#PBF from Analog Devices Inc. is a versatile and reliable solution for managing power distribution and ensuring current sharing between multiple power sources. Its compact size, wide operating voltage range, and array of protective features make it an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8433 $53.8433
3+ $44.1792 $132.5376
4+ $42.7986 $171.1944
5+ $41.4180 $207.0900
7+ $40.0374 $280.2618
9+ $35.8956 $323.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess