EN
  • EN
  • DE

LTC4415IMSE#TRPBF

Part No LTC4415IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16MSOP / OR Controller Source Selector Switch P-Channel 2:2 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) Yes
Current - Output (Max) 4A
Current - Supply 44 µA
Voltage - Supply 1.7V ~ 5.5V
Applications Battery Backup, High Current Switch
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC4415
Other Names 505-LTC4415IMSE#TRPBFTR,LTC4415IMSE#TRPBF,505-LTC4415IMSE#TRPBFDKR,505-LTC4415IMSE#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253296-LTC4415IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4415IMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC4415IMSE#TRPBF Dual Ideal Diode PowerPath Controller

The LTC4415IMSE#TRPBF from Analog Devices Inc. is a high-performance dual ideal diode and PowerPath controller that ensures seamless power transfer between two input sources. This advanced component is designed for use in applications requiring low loss power ORing, redundant power supplies, or for combining multiple power sources efficiently. The LTC4415 facilitates the sharing of power between batteries, supercapacitors, or wall adapters, making it an ideal choice for portable devices, automotive systems, and industrial equipment.

Encased in a compact 12-lead MSOP package, the LTC4415IMSE#TRPBF boasts a wide operating voltage range from 2.5V to 5.5V, making it versatile for various low voltage applications. Its internal ideal diodes exhibit a low forward voltage drop, which helps to minimize power dissipation and preserve battery life in portable applications. The device also features a low quiescent current that contributes to energy efficiency, particularly in standby or low power modes.

With its fast switch-over capability, the LTC4415 ensures that the output remains uninterrupted even when one power source fails or is disconnected. This is critical for applications that cannot tolerate power interruptions, such as memory storage devices and communication modules. Furthermore, the device includes built-in protection features such as overcurrent protection, thermal protection, and reverse battery protection, enhancing the reliability and safety of the end application.

The LTC4415IMSE#TRPBF is characterized by its strong performance in load sharing and cross regulation between channels. This feature is particularly beneficial when managing power from sources with different potentials or when it is necessary to balance the load between multiple batteries. The device's status outputs can be used to indicate which input is currently supplying power, providing valuable information for system monitoring and control.

In summary, Analog Devices Inc.'s LTC4415IMSE#TRPBF is a sophisticated, high-efficiency solution for managing dual-input power in a wide range of applications. Its robust feature set and compact form factor make it an excellent choice for designers looking to enhance power management and reliability in their systems.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7745 $52.6470
14+ $7.1996 $100.7944
22+ $6.9746 $153.4412
30+ $6.7496 $202.4880
39+ $6.5246 $254.4594
52+ $5.8497 $304.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess