Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454399-AM29F010-120JD
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AM29F010-120JD CAD Model

Description

The AM29F010-120JD is a 1Mb Flash memory device from AMD, designed for high-speed, reliable non-volatile storage across a wide array of computing and electronic equipment. With a 1-megabit capacity, it fits applications requiring efficient boot memory, configuration storage, or data logging functionalities. This flash memory stands out for its parallel interface, which provides a higher data transfer rate compared to serial interfaces, making it an ideal choice for applications where speed is critical. The AM29F010-120JD ensures data integrity and reliability, crucial for mission-critical systems in the automotive, telecom, and networking sectors. Its flexibility in erasure and programming allows for easy updates and customization. The device offers a broad voltage and temperature operation range, ensuring adaptability to diverse operating environments. It is packaged in a JEDEC standard form, facilitating easier integration into a variety of design formats and ensuring compatibility with standard electronic assembly processes.

You May Also Be Interested in

Lenovo
Lenovo Memory Module 2GB (2x1GB)
Need more? Email Us
ECAD model for LENOVO 39M5785 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Lenovo
Memory 32 GB 2Rx4 1.2V DDR4 2400 MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 01DE970 - Memory 32 GB 2Rx4 1.2V DDR4 2400 MHz LP RDIMM
Lenovo
8GB TruDDR4 Memory (1Rx4, 1.2V) PC4-19200 CL17
Need more? Email Us
ECAD model for LENOVO 46W0823 - 8GB TruDDR4 Memory (1Rx4, 1.2V) PC4-19200 CL17 2400MHz LP RDIMM
Lenovo
IBM 2GB PC3-8500
Need more? Email Us
ECAD model for LENOVO 46R3323 - Lenovo 2GB PC3-8500 (1066MHz) UDIMM Memory
Lenovo
2GB RDIMM
Need more? Email Us
ECAD model for LENOVO 44T1582 - 2GB RDIMM
Lenovo
IBM 2GB DDR3-1333. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC2GB, (2Gb,1Rx8,1.35V), DDR3-1333, LP, UDIMM
Need more? Email Us
ECAD model for LENOVO 49Y1403 - 2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3
Lenovo
ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Need more? Email Us
ECAD model for LENOVO 02JK239 - ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention