EN
  • EN
  • DE

FDMF2011

Part No FDMF2011
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 20A 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001217-FDMF2011
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Last Time Buy
Base Product Number FDMF2011
Applications DC Motors, General Purpose
Interface PWM
Mounting Type Surface Mount
Package / Case 36-PowerWFQFN
Supplier Device Package 36-PQFN (7.5x6)
Ultra Librarian 3D Model Ultra Librarian FDMF2011 CAD Model

Description

ON Semiconductor FDMF2011 Power Stage Module

The ON Semiconductor FDMF2011 is a high-performance, integrated power stage module designed to deliver exceptional efficiency and power density for a wide range of applications. This compact module combines a driver IC, two power MOSFETs, and a Schottky diode in an advanced, thermally efficient package, making it an ideal choice for synchronous buck applications including computing, telecom, and networking equipment.

Key Features

  • High-Efficiency Power Conversion: The FDMF2011 is engineered to provide high-efficiency power conversion, which helps to reduce energy consumption and heat generation in demanding applications.
  • Integrated Design: The module integrates a high-speed driver IC and two power MOSFETs, which simplifies the design and reduces the component count on the PCB.
  • Optimized for Synchronous Buck Converters: The FDMF2011 is specifically optimized for use in synchronous buck converter topologies, delivering excellent performance in this common configuration.
  • PowerTrench® MOSFET Technology: ON Semiconductor's proprietary PowerTrench MOSFET technology enables the FDMF2011 to achieve low gate charge and capacitance, which results in lower switching losses and improved total system efficiency.
  • High-Frequency Operation: The device supports high-frequency operation, which allows for the use of smaller passive components, thereby reducing the overall solution size and cost.
  • Thermal Performance: The FDMF2011 is housed in a thermally enhanced package, providing excellent heat dissipation and allowing for higher power operation.

Applications

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Telecommunications Infrastructure
  • Graphics Cards and Gaming Consoles
  • DC-DC Power Supplies

With its combination of integration, efficiency, and thermal performance, the ON Semiconductor FDMF2011 is an outstanding solution for designers looking to optimize their power systems. Whether it's for a high-performance computing platform or a space-constrained telecom application, the FDMF2011 provides a reliable and efficient power stage that can help to minimize design complexity and maximize system reliability.

You May Also Be Interested in

Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess