EN
  • EN
  • DE

T6818-TUSY-66

Part No T6818-TUSY-66
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DVR TRPL HALF BRIDGE 14SOIC / Dual Triple DMOS Output Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Half Bridge (3)
Applications Bulbs, DC Motors, Resistors
Interface SPI
Load Type Inductive, Capacitive, Resistive
Technology BCDMOS
Rds On (Typ) 500 mOhm
Output Current per Channel 1.5A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 5.6 V ~ 40 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 796190-T6818-TUSY-66
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian T6818-TUSY-66 CAD Model

Description

The T6818-TUSY-66 is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Microchip Technology. This product is designed to cater to advanced electronic applications, offering a blend of high performance, reliability, and versatility that Microchip Technology is known for.

Key Features

  • High Precision: The T6818-TUSY-66 is built to deliver precise performance in demanding environments, ensuring accurate results for critical applications.
  • Low Power Consumption: With energy efficiency in mind, this IC is engineered to operate with minimal power, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Robust Design: Encased in a durable package, the T6818-TUSY-66 withstands harsh conditions, providing a reliable solution for industrial-grade products.
  • Integration: This component offers seamless integration with other Microchip products and standard electronic systems, allowing for easy implementation into a wide range of applications.

Applications

The versatility of the T6818-TUSY-66 makes it an ideal choice for various applications, including:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value Supply Voltage Specified in datasheet Operating Temperature Specified in datasheet Package Type Industry-standard packaging Quality and Reliability Compliant with Microchip's rigorous testing and quality standards

For detailed specifications, application notes, and additional resources, customers should refer to the official datasheet and product documentation provided by Microchip Technology. The T6818-TUSY-66 represents Microchip's commitment to innovation and excellence, making it a trustworthy and efficient component for your next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess