EN
  • EN
  • DE

FDMF5833-F085

Part No FDMF5833-F085
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOD SPS POWER STAGE 31PQFN / Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Series PowerTrench®, SyncFET™
Package Tape & Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology UMOS
Rds On (Typ) 470mOhm LS, 680mOhm HS
Current - Output / Channel 50A
Current - Peak Output 7A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 24V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Latch Function, Status Flag
Fault Protection Over Temperature, UVLO
Mounting SMD (SMT)
Package / Case 31-PowerWFQFN
Supplier Device Package 31-PQFN (5x5)
Base Product Number FDMF5833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,488-FDMF5833-F085TR,488-FDMF5833-F085CT,488-FDMF5833-F085DKR,FDMF5833-F085-ND
Standard Package 3,000
Win Source Part Number 962589-FDMF5833-F085
Ultra Librarian 3D Model Ultra Librarian FDMF5833-F085 CAD Model

Description

The FDMF5833-F085 from ON Semiconductor is a cutting-edge integrated power stage module designed for high-efficiency, synchronous buck applications. This compact module combines a driver IC, two power MOSFETs, and a Schottky diode to deliver an all-in-one solution that simplifies the design of power circuits in a variety of electronic devices.

Key Features

  • High Current Capability: The device is capable of handling high current loads, making it suitable for demanding applications.
  • Power Efficiency: With an integrated approach, the FDMF5833-F085 achieves excellent power efficiency, reducing heat generation and improving overall system performance.
  • Small Footprint: The compact size of the module allows for a smaller PCB layout, saving space in densely packed electronics.
  • Integrated Schottky Diode: The built-in Schottky diode provides fast switching and low voltage drop, enhancing the efficiency of the power stage.

Applications

The FDMF5833-F085 is ideally suited for a range of applications that require efficient power conversion. These include:

  • Desktop and notebook computers
  • Netcom and telecom equipment
  • Game consoles
  • Graphics cards
  • DC-DC converters

Technical Specifications

The module features an input voltage range that supports various system requirements, and its high efficiency is maintained across a wide load range. The integrated driver and MOSFETs are optimized for quick switching, reducing losses and improving the transient response.

Advantages of Using FDMF5833-F085

By integrating multiple components into a single module, the FDMF5833-F085 simplifies the design process, reduces component count, and enhances reliability. Its high level of integration also shortens the development cycle and accelerates time-to-market for new products.

Overall, the FDMF5833-F085 from ON Semiconductor represents a robust and efficient solution for designers looking to optimize their power management systems with a module that offers high performance, compact design, and ease of use.

You May Also Be Interested in

NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9888 $59.7760
48+ $2.4525 $117.7200
73+ $2.3758 $173.4334
101+ $2.2991 $232.2091
130+ $2.2225 $288.9250
174+ $1.9926 $346.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess