EN
  • EN
  • DE

FDMF5085

Part No FDMF5085
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description 100A GEN4 SMART POWER STAGE IN 5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type MOSFET
Configuration 3 Phase
Current 108 A
Voltage 25 V
Voltage - Isolation -
Mounting Type Surface Mount
Package / Case 39-PowerVFQFN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376870-FDMF5085
Ultra Librarian 3D Model Ultra Librarian FDMF5085 CAD Model

Description

ON Semiconductor FDMF5085 Power Stage Module

The ON Semiconductor FDMF5085 is a highly integrated power stage module designed for high-efficiency, synchronous buck power converters used in a wide range of applications. This compact module encapsulates a driver IC, two power MOSFETs, and a bootstrap Schottky diode, providing a sophisticated solution for power supply designs that demand high performance and reliability.

Key Features

  • High-Efficiency Power Conversion: The FDMF5085 is optimized for high-efficiency operation, reducing power losses and improving overall system performance.
  • Integrated Design: Combining a driver IC with high-side and low-side MOSFETs, the module simplifies the design process, reduces component count, and minimizes PCB footprint.
  • High Current Capability: Engineered to handle high current applications, it is well-suited for computing, server, and telecommunication power systems.
  • Thermal Performance: The module features an exposed pad package that enhances thermal dissipation, ensuring stable operation under various load conditions.
  • Robust Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown, safeguarding the system from potential damage.

Applications

The FDMF5085 is versatile and can be employed in a broad spectrum of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Networking and Telecommunications Equipment
  • Graphics Cards and Gaming Consoles
  • DC-DC Converters

Technical Specifications

The FDMF5085 offers an impressive array of technical specifications that make it a top choice for designers:

  • Input Voltage Range: Optimized for 12V systems
  • High-Side MOSFET: Low R<sub>DS(on) for reduced conduction losses
  • Low-Side MOSFET: Low Q<sub>g and Q<sub>sw for improved switching performance
  • Compact 8x8mm² PQFN Package: Ideal for space-constrained applications

In conclusion, the ON Semiconductor FDMF5085 power stage module offers a high-performance, integrated solution for advanced power supply designs, delivering efficiency, reliability, and ease of use in a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2987 $51.5844
29+ $3.5271 $102.2859
44+ $3.4169 $150.3436
61+ $3.3067 $201.7087
79+ $3.1965 $252.5235
105+ $2.8658 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,025 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess