Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage - Operating 2.4 V to 12 V, ±2.4 V to 6 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 22mA
CMRR, PSRR (Typ) 75dB CMRR, 85dB PSRR
Propagation Delay (Max) 6ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 124949-LT1711CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1711CMS8#TRPBF CAD Model

Description

Product Overview: LT1711CMS8#TRPBF

The LT1711CMS8#TRPBF is a high-speed, single comparator from Linear Technology, renowned for its exceptional performance in fast signal processing applications. This precision device is an integral component for designers who require quick response times and high reliability in their electronic systems.

Key Features

  • High Speed: Boasting a remarkable propagation delay of just 4.5ns, the LT1711CMS8#TRPBF is one of the fastest comparators on the market, making it ideal for high-frequency or time-sensitive applications.
  • Low Voltage Operation: It operates from a supply range of 2.7V to 7V, ensuring compatibility with a variety of low-power circuits and battery-operated devices.
  • Rail-to-Rail Output: The comparator features a rail-to-rail output stage, which allows for a wide dynamic range and maximizes the output swing, especially beneficial in single-supply operations.
  • Low Power Consumption: With a quiescent current of just 2.5mA, it is an energy-efficient choice for systems where power conservation is critical.
  • Overdrive Protection: The input stage of the LT1711CMS8#TRPBF is designed to handle overdrive situations gracefully, ensuring the device's longevity and stability.

Applications

The versatility of the LT1711CMS8#TRPBF allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-speed signal processing
  • Automatic test equipment (ATE)
  • High-speed triggers
  • Zero-crossing detectors
  • Window comparators
  • Flash A/D converters

Robust Design

Encased in an 8-lead MSOP package, the LT1711CMS8#TRPBF is built to withstand harsh industrial environments while maintaining its precision and speed. Its small footprint allows for integration into space-constrained applications without sacrificing performance.

Environmental Compliance

Linear Technology ensures that the LT1711CMS8#TRPBF meets rigorous environmental standards. It is RoHS compliant, minimizing the presence of hazardous substances and making it a responsible choice for environmentally conscious organizations.

Overall, the LT1711CMS8#TRPBF from Linear Technology stands out as a high-speed, reliable, and efficient solution for a multitude of electronic applications where precision and rapid response are paramount.

You May Also Be Interested in

Texas Instruments
CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT | IC COMP R-R IN/P-P OUT 8-SOIC
Lowest to $1.7421
ECAD model for TLV7211AIDR
Texas Instruments
IC SNGL DIFF COMPARATOR SOT23-5
Lowest to $0.4365
ECAD model for TL331IDBVRQ1
Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $3.3465
ECAD model for MAX987ESA+T
Texas Instruments
IC DIFF COMPARATOR DUAL 8SO
Lowest to $1.5364
ECAD model for TLC372CPS
Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1970 $54.5910
7+ $14.9309 $104.5163
11+ $14.4643 $159.1073
15+ $13.9977 $209.9655
19+ $13.5311 $257.0909
25+ $12.1314 $303.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 630 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention