Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6
Manufacturer Microchip Technology
Series PIC® 10F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 3
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PIC10F202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC10F202T-E/OT-ND, PIC10F202T-E/OTCT, PIC10F202T-E/OTTR, PIC10F202T-E/OTDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889308-PIC10F202T-E/OT
Ultra Librarian 3D Model Ultra Librarian PIC10F202T-E/OT CAD Model

Description

The Microchip Technology PIC10F202T-E/OT is a high-performance, low-power microcontroller from the popular PIC10F family. This device is specifically designed to cater to a wide range of applications, from simple to complex, in areas such as consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) devices.

At the heart of the PIC10F202T-E/OT is a powerful 8-bit RISC processor that provides a perfect balance between power consumption and processing capability. The microcontroller operates at a nominal voltage range of 2.0V to 5.5V, making it versatile for various power supply environments. With a maximum clock speed of 4 MHz, it can perform critical tasks quickly and efficiently.

The device comes in a tiny 6-pin SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it includes 512 words of Flash program memory, 24 bytes of data RAM, and 12 bytes of data EEPROM, which are sufficient for many simple control tasks and applications.

Among its features, the PIC10F202T-E/OT offers an integrated 4-channel 8-bit Analog-to-Digital Converter (ADC), which allows for interfacing with analog sensors and inputs directly. It also has an on-board comparator, which is useful for creating simple analog signal monitoring without the need for external components.

For developers, the microcontroller supports in-circuit serial programming (ICSP) for easy programming and development. The PIC10F202T-E/OT is also supported by Microchip's MPLAB development environment, which provides a comprehensive suite of tools for code development and debugging.

To ensure reliability and performance, the PIC10F202T-E/OT features a Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT). These built-in safety mechanisms help to maintain operation and prevent system crashes in unpredictable conditions or in the event of software anomalies.

In summary, the Microchip Technology PIC10F202T-E/OT is a compact, feature-rich microcontroller that provides an excellent solution for designers looking to implement a microcontroller with a minimal footprint, without compromising on functionality and performance.

You May Also Be Interested in

Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3874 $55.4960
90+ $1.1384 $102.4560
140+ $1.1029 $154.4060
190+ $1.0673 $202.7870
245+ $1.0317 $252.7665
325+ $0.9250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,450 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention