EN
  • EN
  • DE

SY100E175JC

Part No SY100E175JC
Manufacturer Microchip Technology
Catalog Logic - Latches
Description 9-BIT LATCH WITH PARITY | IC LATCH 9-BIT W/PARITY 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Standard
Supply Voltage (V) 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 600ps
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E175
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262802-SY100E175JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E175JC CAD Model

Description

Product Overview: SY100E175JC by Microchip Technology

The SY100E175JC is a high-performance triple differential receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's SY100E series and is specifically engineered to meet the rigorous demands of high-speed data communication and signal processing applications.

Built upon a reliable and advanced BiCMOS technology, the SY100E175JC offers exceptional signal integrity and operates at blazing speeds, making it an ideal choice for systems that require fast data throughput and precise timing. The triple differential receiver is capable of handling data rates up to 5 Gbps, which ensures compatibility with a wide range of high-speed interfaces and data transmission protocols.

The SY100E175JC features three differential line receivers that are designed to receive ECL differential signals. Each receiver has two complementary outputs, which provide flexibility in interfacing with other components within the system. The device also boasts a fail-safe feature that ensures the output will remain in a known state if the inputs are left open.

The receiver operates over a wide voltage range and can be powered by a single 5V supply or dual supplies, offering versatility in various system designs. It also includes features such as a power-down mode to reduce power consumption when the device is not in active use, which is crucial for energy-sensitive applications.

Housed in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, the SY100E175JC is designed for easy integration into system designs, providing a space-efficient solution without compromising performance. Its robust design ensures reliable operation even in harsh industrial environments, making it suitable for telecommunications, data processing, aerospace, and many other critical applications.

In summary, the SY100E175JC from Microchip Technology is a state-of-the-art triple differential receiver that offers high-speed performance, signal integrity, and versatility. With its advanced features and reliable operation, it stands out as a top choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9212 $53.5272
14+ $7.3200 $102.4800
22+ $7.0912 $156.0064
30+ $6.8625 $205.8750
38+ $6.6337 $252.0806
51+ $5.9475 $303.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess