EN
  • EN
  • DE

BTA16-600BW

Part No BTA16-600BW
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Product Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 50 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BTA16
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 572543-BTA16-600BW
Ultra Librarian 3D Model Ultra Librarian BTA16-600BW CAD Model

Description

STMicroelectronics BTA16-600BW Triac

The BTA16-600BW is a robust triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is particularly suitable for use in controlling high power devices such as motors, heaters, and lighting systems. With its bidirectional switching capability, it allows for efficient control of AC power by triggering on both halves of the electrical cycle, providing enhanced performance for AC power regulation.

Key Features

  • Current Rating: The BTA16-600BW can handle currents up to 16A, making it suitable for moderately high power applications.
  • Repetitive Peak Off-state Voltage: With a maximum repetitive peak off-state voltage (V<sub>DRM) of 600V, it can be used in systems with high voltage requirements.
  • Gate Trigger Voltage: The gate trigger voltage (V<sub>GT) is specified to be in a range that ensures stable triggering while maintaining low power consumption for the gate drive.
  • Snubberless Technology: The BTA16-600BW incorporates snubberless technology, which helps to reduce the need for additional external components to manage over-voltage transients.
  • High Commutation Capability: This triac has a high dynamic commutation performance, which is essential for applications with inductive loads where switching performance is crucial.
  • Thermal Resistance: The device has a low thermal resistance, ensuring efficient heat dissipation and improved reliability at high operating temperatures.

Applications

The BTA16-600BW is versatile and can be used in a wide range of applications, including:

  • Home appliances such as electric ovens, washing machines, and air conditioners
  • Motor control circuits for fans, blowers, and pumps
  • Lighting dimmers and solid-state switches
  • Industrial process control equipment

Package and Mounting

This triac comes in a TO-220AB insulated package, which is designed for easy mounting and optimal thermal performance. The package's insulation allows for direct heat sinking without the need for electrically isolated hardware, streamlining the assembly process and reducing overall design complexity.

Overall, the BTA16-600BW from STMicroelectronics is a reliable and efficient solution for designers looking to control AC power in a variety of industrial and consumer applications.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4587 $50.4570
270+ $0.3764 $101.6280
415+ $0.3646 $151.3090
570+ $0.3529 $201.1530
735+ $0.3411 $250.7085
985+ $0.3058 $301.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess