EN
  • EN
  • DE

FDME1024NZT

Part No FDME1024NZT
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description Dual N-Channel PowerTrench MOSFET 20 V, 3.8 A, 66 m | MOSFET 2N-CH 20V 3.8A 6-MICROFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 3.8A
Rds On (Maximum) at Id, Vgs 66mOhm at 3.4A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 4.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 300pF at 10V
Maximum Power 600mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-UFDFN Exposed Pad
Supplier Device Package 6-MicroFET (1.6x1.6)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173822-FDME1024NZT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDME1024NZT CAD Model

Description

The FDME1024NZT is a high-performance, dual N-channel PowerTrench® MOSFET from ON Semiconductor, designed to deliver efficient power management and signal conditioning in a compact package. This product is an optimal solution for applications requiring low on-resistance and high switching performance.

Key Features

  • Low On-Resistance: The FDME1024NZT features an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-efficiency power management systems.
  • PowerTrench® Technology: Utilizing ON Semiconductor's advanced PowerTrench® process, this MOSFET offers superior switching performance, which is critical for reducing switching losses in power conversion applications.
  • Dual N-Channel Configuration: The dual N-channel setup allows for flexibility in design, enabling the creation of compact circuit layouts by replacing two discrete MOSFETs with a single package.
  • High Current Capability: This device is capable of handling high continuous drain currents, making it a reliable choice for demanding power applications.
  • Thermal Management: The FDME1024NZT comes in a MicroFET 2x2 package, which provides excellent thermal performance and helps maintain device longevity and reliability under high power conditions.

Applications

The FDME1024NZT is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Management for Portable Devices
  • Load Switching
  • Battery Management Systems
  • Motor Control Circuits

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 6.5A Power Dissipation (P<sub>D) 1.25W R<sub>DS(on) 20 mΩ Package MicroFET 2x2

With its robust design and advanced technology, the ON Semiconductor FDME1024NZT MOSFET is an excellent choice for engineers looking to enhance power efficiency and performance in their electronic designs.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Diodes Incorporated
Lowest to $0.6913
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess