Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150V
Current - Continuous Drain (Id) at 25°C 2A , 8.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Maximum) at Id, Vgs 307mOhm at 2A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 13nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 885pF at 75V
Power Dissipation (Maximum) 2.3W , 40W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-MLP (3.3x3.3)
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801698-FDMC86262P
Ultra Librarian 3D Model Ultra Librarian FDMC86262P CAD Model

Description

Introducing the FDMC86262P PowerTrench® MOSFET from ON Semiconductor

ON Semiconductor's FDMC86262P is a cutting-edge PowerTrench® MOSFET designed to deliver high efficiency and power density for a wide range of applications. This advanced semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • Low R<sub>DS(on): The FDMC86262P boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Power Density: With its compact 3.3mm x 3.3mm footprint, this MOSFET is ideal for space-constrained applications, offering a high power density without compromising on performance.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process enhances the device's switching performance, minimizing switching losses and further improving efficiency.
  • Optimized Gate Charge: The FDMC86262P features an optimized gate charge, which reduces the power required to drive the MOSFET, leading to lower switching losses and better high-frequency operation.

Applications

The FDMC86262P is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Load switches

Performance and Reliability

ON Semiconductor has engineered the FDMC86262P to perform reliably in demanding conditions. It operates over a wide temperature range and is designed to withstand the rigors of high-performance applications. The device also features robust thermal characteristics, ensuring stable operation even under high current loads.

Environmental Considerations

As part of ON Semiconductor's commitment to environmental stewardship, the FDMC86262P is RoHS compliant, ensuring it meets the latest environmental standards and regulations. This MOSFET is designed not only for performance but also to minimize its ecological footprint.

Overall, the FDMC86262P from ON Semiconductor exemplifies the company's dedication to providing high-quality, efficient, and reliable semiconductor solutions. Its combination of low R<sub>DS(on), high power density, and PowerTrench® technology makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to $5.3246
ECAD model for FCH072N60
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.0328
ECAD model for 2N7002HR
Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to $1.3825
ECAD model for AOTF18N65
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to $72.1565
ECAD model for IXFX80N50P
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 10A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for AOD400
Alpha & Omega Semiconductor Inc.
Lowest to $0.4398
ECAD model for AOD4114
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to $0.9146
ECAD model for HUF76639S3S
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to $2.3940
ECAD model for IRF7424TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9244 $60.0860
130+ $0.8660 $112.5800
205+ $0.8368 $171.5440
290+ $0.7782 $225.6780
375+ $0.7489 $280.8375
470+ $0.7197 $338.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 99,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention