EN
  • EN
  • DE

FAN73932MX

Part No FAN73932MX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN73932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN73932MX-ND, FAN73932MXCT, FAN73932MXTR, FAN73932MXDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918938-FAN73932MX
Ultra Librarian 3D Model Ultra Librarian FAN73932MX CAD Model

Description

Introducing the FAN73932MX Gate Driver from ON Semiconductor

The FAN73932MX is a high-performance, half-bridge, gate-drive IC designed by ON Semiconductor, a leader in energy-efficient innovations. This robust gate driver is specifically engineered to handle a wide range of applications, including motor drives, DC-DC converters, and high-power switching circuits. The FAN73932MX is an ideal choice for professionals seeking reliable and efficient operation in their power management systems.

Key Features:

  • High Current Driving Capability: The FAN73932MX offers a high peak current driving capability of up to 2.5A source and 2.5A sink, making it suitable for driving large IGBTs and power MOSFETs.
  • Wide Operating Range: This gate driver operates over a wide supply voltage range from 10V to 20V, providing flexibility in various system designs.
  • High-Speed Performance: With its fast propagation delays and short rise and fall times, the FAN73932MX ensures quick and precise switching, enhancing overall system efficiency.
  • Under-Voltage Lockout (UVLO): Equipped with UVLO protection on both high-side (HS) and low-side (LS), it ensures that the gate driver operates reliably by preventing it from functioning at insufficient voltages.
  • Bootstrap Operation: The device supports high-side bootstrap operation, which enables the driving of high-side N-channel power switches.
  • Robust Design: The FAN73932MX is built to withstand the rigors of industrial environments, featuring built-in protection against over-temperature and fault conditions.

Applications:

The versatility of the FAN73932MX makes it suitable for a wide array of applications. It is commonly used in:

  • AC-DC and DC-DC power supplies
  • Motor control systems
  • Renewable energy inverters
  • Power inverters and converters
  • Industrial automation systems

Package and Availability:

The ON Semiconductor FAN73932MX gate driver is available in an 8-pin SOP package, providing a compact solution that is easy to integrate into various circuit designs. This package is designed for optimal thermal performance and space-saving on PCBs. For detailed technical specifications, application notes, and support resources, visit ON Semiconductor's official website or contact their customer support team.

With its combination of high performance, reliability, and versatility, the FAN73932MX from ON Semiconductor stands out as an exceptional solution for your gate-driving requirements in high-power electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3206 $51.0532
53+ $1.9041 $100.9173
82+ $1.8446 $151.2572
113+ $1.7851 $201.7163
145+ $1.7256 $250.2120
194+ $1.5471 $300.1374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess