EN
  • EN
  • DE

PSB4500T

Part No PSB4500T
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 352566-PSB4500T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSB4500T CAD Model

Description

The PSB4500T is a single-chip VoIP gateway controller from Infineon Technologies, belonging to the XWAY™ Home FALC series. It's designed for cost-effective and feature-rich residential gateway and IP phone deployments. This highly integrated device streamlines the development process by combining essential VoIP functionalities into a single chip, thus reducing the bill of materials and simplifying board layout.

Applications

  • VoIP Gateways
  • IP Phones
  • Integrated Access Devices (IADs)
  • Residential Gateways
  • Analog Telephone Adapters (ATAs)

Features

  • Integrated XWAY™ Home FALC VoIP gateway controller
  • Advanced voice processing capabilities
  • Support for various voice codecs (G.711, G.729, G.726, etc.)
  • Echo cancellation and noise reduction algorithms
  • SIP and H.323 protocol support
  • Integrated Ethernet MAC and PHY for network connectivity
  • Hardware interfaces for external devices (GPIOs, UARTs, SPI)
  • Low power consumption
  • Supports DECT/CAT-iq base station functionality

Benefits

  • Lower system cost due to high level of integration
  • Simplified design and faster development cycles
  • Improved voice quality through advanced processing techniques
  • Enhanced network connectivity with built-in Ethernet support
  • Reduced power consumption for energy-efficient operation
  • Increased system reliability and stability

Additional Details

The PSB4500T offers a flexible architecture that can be easily adapted to meet specific application needs. It supports a variety of voice codecs, ensuring compatibility with diverse VoIP networks and devices. The echo cancellation and noise reduction features significantly enhance voice clarity, even in challenging acoustic environments. The integrated Ethernet MAC and PHY simplify network connectivity and reduce the need for external components. The device also provides a range of hardware interfaces, allowing developers to connect external devices such as displays, keypads, and sensors.

The XWAY™ Home FALC core provides a robust foundation for implementing advanced VoIP functionalities, including call waiting, call forwarding, and caller ID. The device is designed to operate reliably in harsh conditions and adheres to strict industry standards for voice quality and performance. The integrated DECT/CAT-iq support enables the device to function as a base station for cordless phones, adding another layer of functionality.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess