EN
  • EN
  • DE

ATMXT640U-CCUR023

Part No ATMXT640U-CCUR023
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TOUCHSCREEN CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tape & Reel
Product Status Active
Interface I2C
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 88-UFBGA
Supplier Device Package 88-UFBGA (6x6)
Base Product Number ATMXT640
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852973-ATMXT640U-CCUR023
Ultra Librarian 3D Model Ultra Librarian ATMXT640U-CCUR023 CAD Model

Description

The ATMXT640U-CCUR023 is a sophisticated touch controller integrated circuit from the esteemed Microchip Technology portfolio. This cutting-edge component is designed to deliver exceptional performance in capacitive touch applications, making it an ideal choice for modern interactive devices.

Boasting a robust design, the ATMXT640U-CCUR023 is engineered to support touch interfaces with up to 640 nodes, offering developers the flexibility to create high-resolution touchscreens for a myriad of applications. Whether it's for smartphones, tablets, automotive infotainment systems, or industrial control panels, this touch controller is versatile enough to meet the demands of various market segments.

The controller features Microchip's proprietary maXTouch® technology, which provides superior touch performance and noise immunity. This technology ensures smooth and responsive user interactions, even in challenging electromagnetic environments. Furthermore, the maXTouch® suite includes algorithms for palm rejection, moisture tolerance, and glove touch detection, enhancing usability in real-world conditions.

The ATMXT640U-CCUR023 is not only powerful but also energy-efficient. It is designed to optimize power consumption, making it suitable for battery-powered devices where longevity is crucial. Additionally, the controller supports a wide range of communication interfaces, including I2C and SPI, allowing for easy integration into existing designs.

Designers and engineers will appreciate the comprehensive support provided by Microchip, including development tools, software libraries, and reference designs that streamline the process of implementing the ATMXT640U-CCUR023 into new products. With its combination of advanced features, energy efficiency, and strong support ecosystem, the ATMXT640U-CCUR023 is a top-tier solution for any touch interface challenge.

In summary, the ATMXT640U-CCUR023 from Microchip Technology represents the pinnacle of touch controller design, offering unparalleled performance, adaptability, and ease of use for developers looking to create the next generation of interactive devices.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Rochester Electronics
PSOC 3
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8714 $51.6852
43+ $2.3560 $101.3080
66+ $2.2824 $150.6384
91+ $2.2088 $201.0008
118+ $2.1352 $251.9536
157+ $1.9143 $300.5451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,329 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess