The PT8A3285PE is a high-performance, low-power analog integrated circuit from Diodes Incorporated, designed to cater to a wide range of applications. This versatile IC is well-suited for use in battery management systems, portable devices, power supplies, and other electronic applications where efficiency and reliability are paramount.
Key Features:
- Low Power Consumption: The PT8A3285PE is engineered to operate with minimal power draw, making it ideal for battery-operated devices and energy-sensitive applications.
- High Precision: Accuracy is a hallmark of this IC, providing reliable and consistent performance for critical applications.
- Versatile Applications: With its broad operating range and robust design, the PT8A3285PE can be integrated into a variety of electronic systems.
- Compact Package: The small form factor of the IC allows for integration into space-constrained designs without sacrificing performance.
Technical Specifications:
| Parameter |
Value |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
2.7V to 5.5V |
| Package |
8-Pin TSSOP (PE) |
The PT8A3285PE is a testament to Diodes Incorporated's commitment to providing high-quality, reliable integrated circuits. Its combination of low power consumption, precision, and compact packaging makes it an excellent choice for designers looking to optimize their electronic systems. Whether you're developing a new power management system or upgrading an existing portable device, the PT8A3285PE offers the performance and flexibility required to meet the demands of modern electronic applications.
For detailed information, datasheets, and support resources, please visit Diodes Incorporated's official website or contact their customer support team.