EN
  • EN
  • DE
  • IT

24AA52T-I/MNY

Part No 24AA52T-I/MNY
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 2K 256X8 2.5V SE EE IND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455623-24AA52T-I/MNY
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Ultra Librarian 3D Model Ultra Librarian 24AA52T-I/MNY CAD Model

Description

The 24AA52T-I/MNY from Microchip is a compact and efficient EEPROM device, offering 2K of memory (256 x 8 bit) and built for operations that require a 2.5V supply voltage. It stands as an ideal choice for storing small amounts of data like device configuration or calibration parameters, particularly in industrial and consumer electronic products that demand reliability and longevity. The I2C interface facilitates easy and seamless integration with most microcontroller systems, enhancing its adaptability across various platforms. Despite its modest size, it boasts strong data retention and endurance capabilities, making it suited for applications where the integrity of stored information is critical over the long term. The Microchip 24AA52T-I/MNY, encapsulated in an industry-standard package, validates the increasing need for efficient, reliable storage solutions in compact, energy-conscious electronic designs.

You May Also Be Interested in

CISCO
32G eUSB Flash Memory for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco UCS-MR-X8G1RS-H. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 240-pin DIMM, Product colour: Black, Green
Need more? Email Us
CISCO
CISCO M393A4K40CB2-CTD-CI - Cisco branded 32GB DDR4-2666-MHz RDIMM/PC4-21300
Need more? Email Us
CISCO
Cisco MEM180X-256D. Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DRAM
Need more? Email Us
CISCO
CISCO UCS-ML-X32G2RSHM - 32GB DDR4-2666-MHz LRDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
CISCO MEM-2900-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
CISCO 16GB (1*16GB) 2RX4 PC3L-12800R DDR3-1600MHZ
Need more? Email Us
CISCO
4G DRAM (1 x 4G) for Cisco ISR 4300
Need more? Email Us
CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess