EN
  • EN
  • DE
  • IT

PT8A3285WE

Part No PT8A3285WE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Heating Controller
Voltage - Supply 3.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PT8A3285
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 657783-PT8A3285WE
Ultra Librarian 3D Model Ultra Librarian PT8A3285WE CAD Model

Description

Introducing the PT8A3285WE from Diodes Incorporated

The PT8A3285WE is a cutting-edge, high-performance linear LED driver integrated circuit (IC) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This IC is designed to deliver consistent, stable power to LED lighting solutions, ensuring optimal performance and longevity.

The PT8A3285WE operates as a constant current source with a pre-set current of 350mA, which is ideal for driving a wide range of LED configurations. This precise current regulation helps to maintain consistent brightness and color over the life of the LED, which is crucial for applications where light quality is paramount.

One of the standout features of this product is its thermal protection mechanism. The PT8A3285WE is equipped with an over-temperature protection (OTP) function, which safeguards the IC and the LEDs it drives from damage due to excessive heat. This feature is particularly important in enclosed or high-temperature environments where thermal management is a concern.

Moreover, the PT8A3285WE boasts a wide input voltage range, making it versatile for use in various applications, from residential lighting to commercial and industrial settings. Its robust design ensures that it can handle transient voltage spikes and surges, thus providing a reliable solution for LED driving requirements.

For ease of integration, the PT8A3285WE comes in a compact SOT-25 package, which is suitable for space-constrained applications. The small footprint of the IC allows for more creative and flexible PCB design, enabling manufacturers to produce sleeker and more innovative LED lighting products.

In summary, the PT8A3285WE from Diodes Incorporated is an exceptional choice for those seeking a reliable, efficient, and versatile linear LED driver. Its constant current output, thermal protection, wide input voltage range, and compact packaging make it an ideal component for a broad spectrum of LED lighting applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $60.2118
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $65.6373
Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.5753
Renesas Electronics America
IC CLOCK
Lowest to $8.0436
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess