EN
  • EN
  • DE
  • IT

FAN5420UCX

Part No FAN5420UCX
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHG PWR MGMT / Charger IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Base Product Number FAN5420
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 127933-FAN5420UCX
Ultra Librarian 3D Model Ultra Librarian FAN5420UCX CAD Model

Description

The ON Semiconductor FAN5420UCX is a state-of-the-art integrated circuit designed for power management applications. This compact and efficient device is part of ON Semiconductor's extensive portfolio of power management solutions, tailored to meet the demanding requirements of modern electronic devices.

Key Features

  • High Efficiency: The FAN5420UCX boasts a high efficiency rate, which is crucial for extending battery life in portable devices. This makes it an ideal choice for applications such as smartphones, tablets, and other battery-operated gadgets.
  • Small Footprint: With its ultra-compact size, the FAN5420UCX is perfect for space-constrained applications. It allows designers to minimize the size of their power management circuitry without compromising on performance.
  • Integrated MOSFETs: The inclusion of integrated high-side and low-side MOSFETs simplifies the design process by reducing the number of external components required. This not only saves space but also helps in reducing the overall system cost.
  • Adjustable Output Voltage: The device provides a flexible solution with an adjustable output voltage feature, enabling it to cater to a wide range of power requirements for different electronic components.
  • Thermal Protection: The FAN5420UCX is designed with built-in thermal protection to safeguard the device and the system from overheating, ensuring reliable operation under various conditions.

Applications

The versatility of the FAN5420UCX makes it suitable for a broad array of applications. It is particularly well-suited for portable electronics where power efficiency and space savings are critical. These include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Digital Cameras
  • Wearable Technology

Conclusion

In conclusion, the ON Semiconductor FAN5420UCX is a robust power management solution that combines high efficiency, compact size, and a suite of protective features. Its design and functionality make it an excellent choice for engineers looking to optimize power consumption and maximize battery life in their portable electronic designs.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess