EN
  • EN
  • DE

FAN54120UC425X

Part No FAN54120UC425X
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description 500MA USB COMPATIBLE SINGLE CELL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 2.5V ~ 4.5V
Voltage - Supply (Max) 6V
Interface USB
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number FAN54120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372085-FAN54120UC425X
Ultra Librarian 3D Model Ultra Librarian FAN54120UC425X CAD Model

Description

Introducing the FAN54120UC425X from ON Semiconductor

The FAN54120UC425X is a cutting-edge power management integrated circuit (PMIC) designed by ON Semiconductor, a leader in energy-efficient innovations. This PMIC is specifically tailored for portable applications, where efficient power conversion and space-saving are of utmost importance. Its compact form factor and high-performance features make it an ideal choice for a wide range of portable devices such as smartphones, tablets, and other handheld electronics.

Key Features and Benefits

  • High-Efficiency Step-Down Converter: The FAN54120UC425X boasts a highly efficient synchronous step-down converter, which ensures maximum battery life by minimizing power losses during the conversion process.
  • Compact Size: With its ultra-compact UCOB package, this PMIC is designed to fit into the tightest of spaces, making it perfect for space-constrained applications.
  • Wide Input Voltage Range: It is capable of operating over a wide input voltage range, accommodating various battery technologies and ensuring versatility across different device platforms.
  • Programmable Output Voltage: The output voltage is programmable via an I2C interface, allowing for precise control over power delivery to suit specific requirements of the connected load.
  • Advanced Power Management: The device includes features such as over-temperature protection, over-current protection, and under-voltage lockout, which contribute to the safety and reliability of the end product.
  • Low Quiescent Current: The FAN54120UC425X maintains a low quiescent current, which is crucial for extending standby times in battery-powered applications.

Applications

The versatility of the FAN54120UC425X makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Devices

ON Semiconductor's FAN54120UC425X is a testament to the company's commitment to providing advanced power solutions that meet the evolving needs of modern portable electronics. Its integration of efficiency, compactness, and intelligent power management ensures that it stands out as a top-tier choice for designers looking to enhance the performance and battery life of their products.

You May Also Be Interested in

Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6008 $51.0680
205+ $0.4929 $101.0445
315+ $0.4775 $150.4125
435+ $0.4621 $201.0135
560+ $0.4467 $250.1520
750+ $0.4005 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess