EN
  • EN
  • DE

XCF01SV0G20C

Part No XCF01SV0G20C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description Configuration PROM 20-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 415721-XCF01SV0G20C
Family Name XCF01S
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCF01SV0G20C CAD Model

Description

The XCF01SV0G20C is a Platform Flash configuration PROM (programmable read-only memory) from Xilinx. It is designed for storing the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays), ensuring that the FPGA can be configured quickly and reliably upon power-up. The '01S' signifies a 1Mbit density, 'V' indicates a 3.3V supply voltage, '0G20' is related to speed grade or timing parameters, and 'C' typically denotes commercial temperature range.

Applications

  • FPGA Configuration: Primarily used to store the configuration data for Xilinx FPGAs, enabling immediate functionality upon power-up.
  • Embedded Systems: Employed in embedded systems where FPGAs provide programmable logic capabilities.
  • Networking Equipment: Serves as configuration memory for FPGAs utilized in network routers, switches, and related devices.
  • Industrial Automation: Integrated within programmable logic controllers (PLCs) and other industrial control systems.
  • Aerospace and Defense: Utilized in applications where reliable and non-volatile configuration storage is essential.

Features

  • Non-Volatile Storage: Retains the FPGA configuration data even when power is removed.
  • In-System Programmability (ISP): Can be programmed after being mounted on the circuit board, facilitating easy updates.
  • Fast Configuration Time: Enables rapid FPGA initialization, minimizing system startup time.
  • Low Power Consumption: Suitable for use in battery-powered and energy-sensitive applications.
  • Serial Configuration Interface: Employs a serial interface (e.g., SPI) for efficient programming and configuration.
  • 1Mbit Density: Provides ample storage space for many FPGA configuration files.

Benefits

  • Reliable FPGA Operation: Guarantees that the FPGA is properly configured and ready to operate immediately.
  • Enhanced Flexibility: Simplifies updates and modifications to the FPGA's functionality.
  • Reduced Development Time: Streamlines the development process by providing a reliable configuration storage solution.
  • Cost-Effective Solution: Offers a cost-efficient method for storing FPGA configuration data.
  • Streamlined Design Integration: Easy to incorporate into various FPGA-based system designs.

Additional Details

The XCF01SV0G20C is programmed using a Xilinx programming cable and software tools, such as Vivado or ISE. It supports different programming modes and includes security features to protect the configuration data. Refer to the datasheet for detailed specifications on timing, power requirements, and programming instructions. Ensure proper handling and voltage levels during programming and operation.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Altera
Lowest to $5.4135
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Xilinx Inc.
IC PROM SER 30000 C-TEMP 20-SOIC
Lowest to $16.3040
Altera
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7052 $80.1156
6+ $21.9121 $131.4726
9+ $21.2273 $191.0457
12+ $20.5425 $246.5100
15+ $19.8578 $297.8670
20+ $17.8036 $356.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess