EN
  • EN
  • DE

FAN4800ASMY-F116

Part No FAN4800ASMY-F116
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AV CURR 268KHZ 16SOP / PFC IC Average Current 240kHz ~ 268kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Mfr ON Semiconductor
Series -
Package Tape & Reel
Product Status Obsolete
Mode Average Current
Frequency - Switching 240kHz ~ 268kHz
Current - Startup 30 µA
Voltage - Supply 11V ~ 26V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number FAN4800
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382058-FAN4800ASMY-F116
Ultra Librarian 3D Model Ultra Librarian FAN4800ASMY-F116 CAD Model

Description

ON Semiconductor FAN4800ASMY-F116 Power Factor Controller

The ON Semiconductor FAN4800ASMY-F116 is a highly integrated power factor correction (PFC) controller designed for use in a variety of applications where power efficiency is critical. This advanced controller combines functions of PFC and Pulse Width Modulation (PWM) controller circuits into a single package, offering a compact and cost-effective solution for power supply designs.

The FAN4800ASMY-F116 operates under Continuous Conduction Mode (CCM), which ensures that the power factor is corrected to near unity, reducing harmonic distortion and improving the overall efficiency of the power system. This makes it an ideal choice for applications such as switched-mode power supplies, power adapters, and electronic ballasts for lighting systems.

With its integrated startup circuit and a low startup current, the FAN4800ASMY-F116 minimizes power loss during the initial power-up phase. It also features a brownout protection mechanism that safeguards the system against fluctuations in input voltage, ensuring stable operation under varying power conditions.

The device boasts an array of protection features, including over-voltage protection (OVP), over-current protection (OCP), and under-voltage lockout (UVLO). These features enhance the safety and reliability of the end product by preventing damage due to abnormal operating conditions.

ON Semiconductor's FAN4800ASMY-F116 supports a wide operating voltage range and offers flexibility in design with its adjustable output voltage and operating frequency. Its multi-functionality and ease of use make it an excellent choice for designers looking to improve power efficiency and reduce the size of their power supply solutions.

Overall, the FAN4800ASMY-F116 provides a robust and efficient solution for power factor correction, combining the functionality of PFC and PWM in a single, compact package. Its comprehensive protection features and high level of integration make it a valuable component for achieving energy-efficient power management in a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess