EN
  • EN
  • DE

ZXBM1016ST20TA

Part No ZXBM1016ST20TA
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PWM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Supply Voltage - Operating 6.7 V to 18 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 108105-ZXBM1016ST20TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXBM1016ST20TA CAD Model

Description

Introducing the ZXBM1016ST20TA, a high-performance, energy-efficient motor driver IC from the reputable semiconductor manufacturer, Diodes Incorporated. This precision device is designed to cater to the demanding requirements of single-phase brushless DC motors, offering a seamless and optimized control solution.

Key Features

  • Voltage Range: The ZXBM1016ST20TA operates on a wide voltage range, making it suitable for various applications and ensuring compatibility with a broad spectrum of single-phase brushless DC motors.
  • High-Efficiency: With its advanced design, this driver IC achieves high efficiency, which translates into lower energy consumption and heat generation, prolonging the life of the motor and the driver itself.
  • Compact Package: The device comes in a small package (SOT-23-6), which is ideal for space-constrained applications without compromising performance.
  • Integrated Features: It includes several integrated functions such as lock protection and automatic restart, which not only protect the motor but also enhance the reliability of the overall system.
  • Speed Control: The ZXBM1016ST20TA allows for precise speed control, which is crucial for applications that require exact motor speeds to function correctly.

Applications

The versatility of the ZXBM1016ST20TA makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Fan and blower motors in consumer electronics
  • PC cooling fans
  • Small pumps
  • Other home appliances and office equipment that utilize single-phase brushless DC motors

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the ZXBM1016ST20TA is no exception. Manufactured with the highest industry standards, this motor driver IC ensures stable performance and longevity, making it a trustworthy choice for designers and engineers looking to enhance their motor-driven products.

Whether you're developing a new product or seeking to improve an existing one, the ZXBM1016ST20TA offers a perfect blend of efficiency, compactness, and advanced features. It stands as an exemplary choice for driving single-phase brushless DC motors with precision and reliability.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Trinamic Motion Control GmbH
Need more? Email Us
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Toshiba Semiconductor and Storage
Lowest to $2.3760
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9796 $59.3880
75+ $1.6243 $121.8225
115+ $1.5736 $180.9640
155+ $1.5228 $236.0340
200+ $1.4721 $294.4200
265+ $1.3197 $349.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess