EN
  • EN
  • DE

ENGBAV99SAS01

Part No ENGBAV99SAS01
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057260-ENGBAV99SAS01
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ENGBAV99SAS01 CAD Model

Description

Introducing the ON Semiconductor ENGBAV99SAS01

The ENGBAV99SAS01 is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, offering exceptional performance, reliability, and efficiency.

Key Features:

  • High-Speed Switching: The ENGBAV99SAS01 is optimized for high-speed switching applications, making it an ideal choice for modern electronic circuits that require rapid signal transition.
  • Low Forward Voltage Drop: This component boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Dual Series Configuration: It features a dual series configuration that allows for flexibility in circuit design and can be used in various configurations to suit specific needs.
  • Compact Package: Enclosed in a small, compact SOT-23 package, the ENGBAV99SAS01 is designed for space-constrained applications without compromising performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the ENGBAV99SAS01 is built to the highest standards, offering reliable performance even under demanding conditions.

Applications:

The versatility of the ENGBAV99SAS01 makes it suitable for a multitude of applications, including:

  • High-frequency inverters
  • Power management systems
  • Signal processing
  • Switching power supplies
  • Logic level converters

Technical Specifications:

  • Package Type: SOT-23
  • Configuration: Dual Series
  • Maximum Continuous Forward Current: Specified by datasheet
  • Maximum Repetitive Peak Reverse Voltage: Specified by datasheet
  • Operating Junction Temperature Range: Specified by datasheet

ON Semiconductor's ENGBAV99SAS01 is a testament to the company's dedication to providing advanced solutions that meet the evolving needs of the electronics industry. Whether you're developing power-sensitive devices or high-speed digital circuits, the ENGBAV99SAS01 offers the performance and reliability required to drive innovation forward.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor documentation or contact their support team for personalized assistance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1987
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess